Essentra Components Push-In Rivets - Snap SRVO-5055B

Description
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Request a Quote Datasheet
Description
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Snap - SRVO-5055B - Essentra Components
Erie, PA, USA
Push-In Rivets - Snap
SRVO-5055B
Push-In Rivets - Snap SRVO-5055B
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.

Our most popular and easiest to install plastic rivets!
Simply push the head in and the grommet expands to hold it in place
Removable by pulling head
Available in both black and white colours
UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.

Supplier's Site
Hardware, Fasteners, Accessories - Rivets - SRVO-5055B - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRVO-5055B
Hardware, Fasteners, Accessories - Rivets SRVO-5055B
Win Source Part Number: 1275086-SRVO-5055B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SR Type: Snap Rivet Color: Black Features: Flame Retardant Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.197" (5.00mm) Rivet Length: 0.220" (5.59mm) Head Diameter: 0.354" (8.99mm) Head Height: 0.087" (2.21mm) Hole Diameter: 0.203" (5.16mm) Grip Range: 0.098" ~ 0.138" (2.50mm ~ 3.51mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61100367,RPC5221,SRV O-5055 B,SRVO-5055 B,SRVO-5055 BR,SRVO-5055B,SRVO50 55B

Win Source Part Number: 1275086-SRVO-5055B
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SR
Type: Snap Rivet
Color: Black
Features: Flame Retardant
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.197" (5.00mm)
Rivet Length: 0.220" (5.59mm)
Head Diameter: 0.354" (8.99mm)
Head Height: 0.087" (2.21mm)
Hole Diameter: 0.203" (5.16mm)
Grip Range: 0.098" ~ 0.138" (2.50mm ~ 3.51mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61100367,RPC5221,SRVO-5055 B,SRVO-5055 B,SRVO-5055 BR,SRVO-5055B,SRVO5055B

Buy Now Datasheet
Rivets - RPC5221-ND - DigiKey
Thief River Falls, MN, United States
"0.197"" (5.00mm) Snap Rivet 0.098"" ~ 0.138"" (2.50mm ~ 3.51mm) Grip Range Nylon"

"0.197"" (5.00mm) Snap Rivet 0.098"" ~ 0.138"" (2.50mm ~ 3.51mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Essentra Components Win Source Electronics DigiKey
Product Category Rivets Rivets Rivets
Product Number SRVO-5055B SRVO-5055B RPC5221-ND
Product Name Push-In Rivets - Snap Hardware, Fasteners, Accessories - Rivets Rivets
Rivet Type Snap Snap
Unlock Full Specs
to access all available technical data

Similar Products

Drive Rivet, Universal Head, 7.9 mm - 38-110-33-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Flat Head Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Rivets - 36-15-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Rivets - 7257234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Finish Plain
Body / Shank Diameter 0.1654 inch (4.2 mm)
View Details