Essentra Components Push-In Rivets - Drive Fasteners DFVO-137-020

Description
These drive fasteners are a multi-purpose, front loaded fastener They have a hollow body which increases their flexibility for ease of insertion and removal Can be used as a decorative hole plug Easily inserted by hand Available in both UL94 V-2 and UL94 V-0 rated materials
Request a Quote Datasheet
Description
These drive fasteners are a multi-purpose, front loaded fastener They have a hollow body which increases their flexibility for ease of insertion and removal Can be used as a decorative hole plug Easily inserted by hand Available in both UL94 V-2 and UL94 V-0 rated materials
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Drive Fasteners - DFVO-137-020 - Essentra Components
Erie, PA, USA
Push-In Rivets - Drive Fasteners
DFVO-137-020
Push-In Rivets - Drive Fasteners DFVO-137-020
These drive fasteners are a multi-purpose, front loaded fastener They have a hollow body which increases their flexibility for ease of insertion and removal Can be used as a decorative hole plug Easily inserted by hand Available in both UL94 V-2 and UL94 V-0 rated materials

These drive fasteners are a multi-purpose, front loaded fastener
They have a hollow body which increases their flexibility for ease of insertion and removal
Can be used as a decorative hole plug
Easily inserted by hand
Available in both UL94 V-2 and UL94 V-0 rated materials

Supplier's Site
Rivets - RPC3838-ND - DigiKey
Thief River Falls, MN, United States
"0.116"" (2.95mm) Mounting Button 0.039"" ~ 0.197"" (0.99mm ~ 5.00mm) Grip Range Nylon"

"0.116"" (2.95mm) Mounting Button 0.039"" ~ 0.197"" (0.99mm ~ 5.00mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Rivets Rivets
Product Number DFVO-137-020 RPC3838-ND
Product Name Push-In Rivets - Drive Fasteners Rivets
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Key Hole Panel Rivet - 3335 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3430 inch (8.71 mm)
View Details
2 suppliers
Internaly Threaded Rivet,Low profile head Closed End - Metric - AELS8-8125-3-8-B-INS - PennEngineering®
Specs
Rivet Type Blind; Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Metric
Material Steel
View Details
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details