Essentra Components Hardware, Fasteners, Accessories - Rivets SRH-3055

Description
Win Source Part Number: 1275064-SRH-3055 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRH Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.118" (3.00mm) Rivet Length: 0.260" (6.60mm) Head Diameter: 0.252" (6.40mm) Head Height: 0.039" (0.99mm) Hole Diameter: 0.124" (3.15mm) Grip Range: 0.118" ~ 0.157" (3.00mm ~ 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61100241,RPC5170,SRH -3055R,SRH3055,SRH-3 055
Request a Quote Datasheet
Description
Win Source Part Number: 1275064-SRH-3055 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRH Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.118" (3.00mm) Rivet Length: 0.260" (6.60mm) Head Diameter: 0.252" (6.40mm) Head Height: 0.039" (0.99mm) Hole Diameter: 0.124" (3.15mm) Grip Range: 0.118" ~ 0.157" (3.00mm ~ 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61100241,RPC5170,SRH -3055R,SRH3055,SRH-3 055
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Rivets - SRH-3055 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRH-3055
Hardware, Fasteners, Accessories - Rivets SRH-3055
Win Source Part Number: 1275064-SRH-3055 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRH Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.118" (3.00mm) Rivet Length: 0.260" (6.60mm) Head Diameter: 0.252" (6.40mm) Head Height: 0.039" (0.99mm) Hole Diameter: 0.124" (3.15mm) Grip Range: 0.118" ~ 0.157" (3.00mm ~ 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61100241,RPC5170,SRH -3055R,SRH3055,SRH-3 055

Win Source Part Number: 1275064-SRH-3055
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SRH
Type: Snap Rivet
Color: Black
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.118" (3.00mm)
Rivet Length: 0.260" (6.60mm)
Head Diameter: 0.252" (6.40mm)
Head Height: 0.039" (0.99mm)
Hole Diameter: 0.124" (3.15mm)
Grip Range: 0.118" ~ 0.157" (3.00mm ~ 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61100241,RPC5170,SRH-3055R,SRH3055,SRH-3055

Buy Now Datasheet
Rivets - RPC5170-ND - DigiKey
Thief River Falls, MN, United States
"0.118"" (3.00mm) Snap Rivet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Grip Range Nylon"

"0.118"" (3.00mm) Snap Rivet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Rivets Rivets
Product Number SRH-3055 RPC5170-ND
Product Name Hardware, Fasteners, Accessories - Rivets Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Drive Rivet, Full Brazier Head, 6.4 mm - 38-208-08-16 - Southco
Specs
Rivet Type Drive
Head Type Brazier
Material Aluminum
View Details
2 suppliers
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Key Hole Panel Rivet - 3330 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3430 inch (8.71 mm)
View Details
2 suppliers
Rivets - 2065463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Finish Plain
Body / Shank Diameter 0.1614 inch (4.1 mm)
View Details