DigiKey Datasheets for Rivets
Rivets are headed pins with a point that passes through two pieces of material. Beating or pressing down the point causes it to spread out and form a second head. Rivets can be used to connect two plates or pieces of material together.
Rivets: Learn more
| Product Name | Notes |
|---|---|
| "0.076"" (1.93mm) Snap Rivet 0.083"" ~ 0.110"" (2.11mm ~ 2.79mm) Grip Range Nylon" | |
| "0.076"" (1.93mm) Snap Rivet 0.114"" ~ 0.142"" (2.90mm ~ 3.61mm) Grip Range Nylon" | |
| "0.076"" (1.93mm) Snap Rivet 0.148"" ~ 0.170"" (3.76mm ~ 4.32mm) Grip Range Nylon" | |
| "0.076"" (1.93mm) Snap Rivet 0.173"" ~ 0.197"" (4.39mm ~ 5.00mm) Grip Range Nylon" | |
| "0.100"" (2.54mm) Snap Lock Pin 0.063"" (1.60mm) Grip Range Nylon" | |
| "0.100"" (2.54mm) Snap Lock Pin 0.066"" (1.68mm) Grip Range Nylon" | |
| "0.100"" (2.54mm) Snap Rivet 0.035"" ~ 0.080"" (0.89mm ~ 2.03mm) Grip Range Nylon" | |
| "0.100"" (2.54mm) Snap Rivet 0.039"" ~ 0.079"" (0.99mm ~ 2.01mm) Grip Range Nylon" | |
| "0.100"" (2.54mm) Snap Rivet 0.106"" ~ 0.142"" (2.69mm ~ 3.61mm) Grip Range Nylon" | |
| "0.100"" (2.54mm) Snap Rivet 0.134"" ~ 0.169"" (3.40mm ~ 4.29mm) Grip Range Nylon" | |
| "0.100"" (2.54mm) Snap Rivet 0.142"" ~ 0.198"" (3.61mm ~ 5.03mm) Grip Range Nylon" | |
| "0.100"" (2.54mm) Snap Rivet 0.170"" ~ 0.229"" (4.32mm ~ 5.82mm) Grip Range Nylon" | |
| "0.102"" (2.59mm) Snap Rivet 0.078"" ~ 0.118"" (1.98mm ~ 3.00mm) Grip Range Nylon" | |
| "0.105"" (2.67mm) Snap Lock Pin 0.093"" (2.36mm) Grip Range Nylon" | |
| "0.105"" (2.67mm) Snap Lock Pin 0.145"" (3.68mm) Grip Range Nylon" | |
| "0.110"" (2.79mm) Snap Lock Pin 0.125"" (3.18mm) 1/8"" Grip Range Nylon" | |
| "0.118"" (3.00mm) Snap Rivet 0.050"" ~ 0.100"" (1.27mm ~ 2.54mm) Grip Range Nylon" | |
| "0.118"" (3.00mm) Snap Rivet 0.075"" ~ 0.120"" (1.91mm ~ 3.05mm) Grip Range Nylon" | |
| "0.118"" (3.00mm) Snap Rivet 0.079"" ~ 0.118"" (2.01mm ~ 3.00mm) Grip Range Nylon" | |
| "0.118"" (3.00mm) Snap Rivet 0.157"" ~ 0.197"" (3.99mm ~ 5.00mm) Grip Range Nylon" | |
| "0.118"" (3.00mm) Snap Rivet 0.197"" ~ 0.236"" (5.00mm ~ 5.99mm) Grip Range Nylon" | |
| "0.118"" (3.00mm) Snap Rivet 0.217"" ~ 0.256"" (5.51mm ~ 6.50mm) Grip Range Nylon" | |
| "0.118"" (3.00mm) Snap Rivet 0.400"" ~ 0.440"" (10.16mm ~ 11.18mm) Grip Range Nylon" | |
| "0.122"" (3.10mm) Snap Rivet 0.122"" ~ 0.160"" (3.10mm ~ 4.06mm) Grip Range Nylon" | |
| "0.130"" (3.30mm) Snap Lock Pin 0.307"" (7.80mm) Grip Range Nylon" | |
| "0.135"" (3.43mm) Snap Lock Pin 0.140"" (3.56mm) Grip Range Nylon" | |
| "0.135"" (3.43mm) Snap Lock Pin 0.315"" (8.00mm) Grip Range Nylon" | |
| "0.135"" (3.43mm) Snap Lock Pin 0.460"" (11.68mm) Grip Range Nylon" | |
| "0.135"" (3.43mm) Snap Rivet 0.047"" ~ 0.083"" (1.19mm ~ 2.11mm) Grip Range Nylon" | |
| "0.135"" (3.43mm) Snap Rivet 0.060"" ~ 0.120"" (1.52mm ~ 3.05mm) Grip Range Nylon" | |
| "0.135"" (3.43mm) Snap Rivet 0.083"" ~ 0.118"" (2.11mm ~ 3.00mm) Grip Range Nylon" | |
| "0.135"" (3.43mm) Snap Rivet 0.106"" ~ 0.142"" (2.69mm ~ 3.61mm) Grip Range Nylon" | |
| "0.135"" (3.43mm) Snap Rivet 0.118"" ~ 0.157"" (3.00mm ~ 3.99mm) Grip Range Nylon" | |
| "0.135"" (3.43mm) Snap Rivet 0.146"" ~ 0.181"" (3.71mm ~ 4.60mm) Grip Range Nylon" | |
| "0.135"" (3.43mm) Snap Rivet 0.217"" ~ 0.256"" (5.51mm ~ 6.50mm) Grip Range Nylon" | |
| "0.137"" (3.48mm) Snap Lock Pin 0.235"" (5.97mm) Grip Range Nylon" | |
| "0.140"" (3.56mm) Snap Lock Pin 0.135"" (3.43mm) Grip Range Nylon" | |
| "0.140"" (3.56mm) Snap Lock Pin 0.156"" (3.96mm) 5/32"" Grip Range Nylon" | |
| "0.145"" (3.68mm) Snap Lock Pin 0.095"" (2.41mm) Grip Range Nylon" | |
| "0.145"" (3.68mm) Snap Lock Pin 0.115"" (2.92mm) Grip Range Nylon" | |
| "0.145"" (3.68mm) Snap Lock Pin 0.121"" (3.07mm) Grip Range Nylon" | |
| "0.145"" (3.68mm) Snap Lock Pin 0.235"" (5.97mm) Grip Range Nylon" | |
| "0.145"" (3.68mm) Snap Lock Pin 0.250"" (6.35mm) 1/4"" Grip Range Nylon" | |
| "0.145"" (3.68mm) Snap Lock Pin 0.320"" (8.13mm) Grip Range Nylon" | |
| "0.145"" (3.68mm) Snap Lock Pin 0.550"" (13.97mm) Grip Range Nylon" | |
| "0.145"" (3.68mm) Snap Lock Pin 0.670"" (17.02mm) Grip Range Nylon" | |
| "0.155"" (3.94mm) Snap Rivet 0.100"" ~ 0.140"" (2.54mm ~ 3.56mm) Grip Range Nylon" | |
| "0.155"" (3.94mm) Snap Rivet 0.144"" ~ 0.188"" (3.66mm ~ 4.78mm) Grip Range Nylon" | |
| "0.156"" (3.96mm) 5/32"" Snap Rivet 0.335"" ~ 0.408"" (8.51mm ~ 10.36mm) Grip Range Nylon" | |
| "0.157"" (3.99mm) Snap Rivet 0.050"" ~ 0.180"" (1.27mm ~ 4.57mm) Grip Range Nylon" | |
| "0.157"" (3.99mm) Snap Rivet 0.148"" ~ 0.188"" (3.76mm ~ 4.78mm) Grip Range Nylon" | |
| "0.157"" (3.99mm) Snap Rivet 0.175"" ~ 0.215"" (4.45mm ~ 5.46mm) Grip Range Nylon" | |
| "0.157"" (3.99mm) Snap Rivet 0.256"" ~ 0.295"" (6.50mm ~ 7.49mm) Grip Range Nylon" | |
| "0.157"" (3.99mm) Snap Rivet 0.290"" ~ 0.330"" (7.37mm ~ 8.38mm) Grip Range Nylon" | |
| "0.157"" (3.99mm) Snap Rivet 0.295"" ~ 0.335"" (7.49mm ~ 8.51mm) Grip Range Nylon" | |
| "0.157"" (3.99mm) Snap Rivet 0.354"" ~ 0.413"" (8.99mm ~ 10.49mm) Grip Range Nylon" | |
| "0.160"" (4.06mm) Snap Rivet 0.100"" ~ 0.250"" (2.54mm ~ 6.35mm) Grip Range Nylon" | |
| "0.164"" (4.17mm) Snap Lock Pin 0.750"" (19.05mm) 3/4"" Grip Range Nylon" | |
| "0.165"" (4.19mm) Snap Lock Pin 0.602"" (15.29mm) Grip Range Nylon" | |
| "0.165"" (4.19mm) Snap Rivet 0.250"" ~ 0.265"" (6.35mm ~ 6.73mm) Grip Range Nylon" | |
| "0.166"" (4.22mm) Snap Rivet 0.170"" ~ 0.210"" (4.32mm ~ 5.33mm) Grip Range Nylon" | |
| "0.180"" (4.57mm) Snap Lock Pin 0.190"" (4.83mm) Grip Range Nylon" | |
| "0.182"" (4.62mm) Snap Rivet 0.250"" ~ 0.437"" (6.35mm ~ 11.10mm) 1/4"" ~ 7/16"" Grip Range Nylon" | |
| "0.195"" (4.95mm) Snap Rivet 0.059"" ~ 0.098"" (1.50mm ~ 2.49mm) Grip Range Nylon" | |
| "0.195"" (4.95mm) Snap Rivet 0.098"" ~ 0.138"" (2.49mm ~ 3.51mm) Grip Range Nylon" | |
| "0.195"" (4.95mm) Snap Rivet 0.105"" ~ 0.170"" (2.67mm ~ 4.32mm) Grip Range Nylon" | |
| "0.195"" (4.95mm) Snap Rivet 0.295"" ~ 0.335"" (7.49mm ~ 8.51mm) Grip Range Nylon" | |
| "0.197"" (5.00mm) Snap Rivet 0.217"" ~ 0.256"" (5.51mm ~ 6.50mm) Grip Range Nylon" | |
| "0.198"" (5.03mm) Snap Rivet 0.230"" ~ 0.300"" (5.84mm ~ 7.62mm) Grip Range Nylon" | |
| "0.200"" (5.08mm) Snap Lock Pin 0.450"" (11.43mm) Grip Range Nylon" | |
| "0.200"" (5.08mm) Snap Lock Pin 0.505"" (12.83mm) Grip Range Nylon" | |
| "0.200"" (5.08mm) Snap Rivet 0.160"" ~ 0.200"" (4.06mm ~ 5.08mm) Grip Range Nylon" | |
| "0.202"" (5.13mm) Snap Lock Pin 0.065"" (1.65mm) Grip Range Nylon" | |
| "0.202"" (5.13mm) Snap Lock Pin 0.125"" (3.18mm) 1/8"" Grip Range Nylon" | |
| "0.202"" (5.13mm) Snap Lock Pin 1.062"" (26.98mm) Grip Range Nylon" | |
| "0.202"" (5.13mm) Snap Lock Pin 1.125"" (28.58mm) Grip Range Nylon" | |
| "0.205"" (5.21mm) Snap Lock Pin 0.130"" (3.30mm) Grip Range Nylon" | |
| "0.208"" (5.28mm) Snap Lock Pin 0.315"" (8.00mm) Grip Range Nylon" | |
| "0.220"" (5.59mm) Snap Lock Pin 0.180"" (4.57mm) Grip Range Nylon" | |
| "0.220"" (5.59mm) Snap Lock Pin 0.340"" (8.64mm) Grip Range Nylon" | |
| "0.220"" (5.59mm) Snap Lock Pin 0.636"" (16.15mm) Grip Range Nylon" | |
| "0.224"" (5.69mm) Snap Lock Pin 0.242"" (6.15mm) Grip Range Nylon" | |
| "0.224"" (5.69mm) Snap Lock Pin 0.465"" (11.81mm) Grip Range Nylon" | |
| "0.224"" (5.69mm) Snap Lock Pin 0.875"" (22.23mm) Grip Range Nylon" | |
| "0.225"" (5.72mm) Snap Lock Pin 0.556"" (14.12mm) Grip Range Nylon" | |
| "0.228"" (5.79mm) Snap Lock Pin 0.156"" (3.96mm) 5/32"" Grip Range Nylon" | |
| "0.228"" (5.79mm) Snap Lock Pin 0.950"" (24.13mm) Grip Range Nylon" | |
| "0.236"" (5.99mm) Snap Lock Pin 0.368"" (9.35mm) Grip Range Nylon" | |
| "0.236"" (5.99mm) Snap Rivet 0.138"" ~ 0.217"" (3.51mm ~ 5.51mm) Grip Range Nylon" | |
| "0.238"" (6.05mm) Snap Lock Pin 0.121"" (3.07mm) Grip Range Nylon" | |
| "0.240"" (6.10mm) Snap Rivet 0.031"" ~ 0.062"" (0.79mm ~ 1.58mm) Grip Range Nylon" | |
| "0.240"" (6.10mm) Snap Rivet 0.062"" ~ 0.125"" (1.58mm ~ 3.18mm) Grip Range Nylon" | |
| "0.240"" (6.10mm) Snap Rivet 0.187"" ~ 0.250"" (4.75mm ~ 6.35mm) 3/16"" ~ 1/4"" Grip Range Nylon" | |
| "0.240"" (6.10mm) Snap Rivet 0.250"" ~ 0.375"" (6.35mm ~ 9.53mm) 1/4"" ~ 3/8"" Grip Range Nylon" | |
| "0.277"" (7.04mm) Snap Lock Pin 0.219"" (5.56mm) 7/32"" Grip Range Nylon" | |
| "0.278"" (7.06mm) Snap Lock Pin 0.250"" (6.35mm) 1/4"" Grip Range Nylon" | |
| "0.280"" (7.11mm) Snap Lock Pin 0.064"" (1.63mm) Grip Range Nylon" | |
| "0.280"" (7.11mm) Snap Lock Pin 0.099"" (2.52mm) Grip Range Nylon" | |
| "0.280"" (7.11mm) Snap Lock Pin 0.281"" (7.14mm) 9/32"" Grip Range Nylon" | |
| "0.280"" (7.11mm) Snap Lock Pin 0.466"" (11.84mm) Grip Range Nylon" | |
| "0.281"" (7.14mm) 9/32"" Snap Lock Pin 0.127"" (3.23mm) Grip Range Nylon" | |
| "0.281"" (7.14mm) 9/32"" Snap Lock Pin 0.156"" (3.96mm) 5/32"" Grip Range Nylon" | |
| "0.281"" (7.14mm) 9/32"" Snap Lock Pin 0.314"" (7.98mm) Grip Range Nylon" | |
| "0.281"" (7.14mm) 9/32"" Snap Lock Pin 0.345"" (8.76mm) Grip Range Nylon" | |
| "0.281"" (7.14mm) 9/32"" Snap Lock Pin 0.438"" (11.13mm) Grip Range Nylon" | |
| "0.282"" (7.16mm) Snap Lock Pin 0.405"" (10.29mm) Grip Range Nylon" | |
| "0.283"" (7.19mm) Snap Lock Pin 0.498"" (12.65mm) Grip Range Nylon" | |
| "0.290"" (7.37mm) Snap Lock Pin 0.250"" (6.35mm) 1/4"" Grip Range Nylon" | |
| "0.290"" (7.37mm) Snap Lock Pin 0.365"" (9.27mm) Grip Range Nylon" | |
| "0.293"" (7.44mm) Snap Lock Pin 0.480"" (12.19mm) Grip Range Nylon" | |
| "0.295"" (7.49mm) Snap Lock Pin 0.171"" (4.34mm) Grip Range Nylon" | |
| "0.295"" (7.49mm) Snap Lock Pin 0.197"" (5.00mm) Grip Range Nylon" | |
| "0.295"" (7.49mm) Snap Lock Pin 0.276"" (7.01mm) Grip Range Nylon" | |
| "0.295"" (7.49mm) Snap Lock Pin 0.330"" (8.38mm) Grip Range Nylon" | |
| "0.295"" (7.49mm) Snap Lock Pin 0.503"" (12.78mm) Grip Range Nylon" | |
| "0.295"" (7.49mm) Snap Lock Pin 1.730"" (43.94mm) Grip Range Nylon" | |
| "0.298"" (7.57mm) Snap Lock Pin 0.300"" (7.62mm) Grip Range Nylon" | |
| "0.347"" (8.81mm) Snap Lock Pin 0.154"" (3.91mm) Grip Range Nylon" | |
| "0.360"" (9.14mm) Snap Lock Pin 0.250"" (6.35mm) 1/4"" Grip Range Nylon" | |
| "0.380"" (9.65mm) Snap Lock Pin 0.120"" (3.05mm) Grip Range Nylon" | |
| "Barbed Fastener (2 Piece) 0.235"" ~ 0.297"" (5.97mm ~ 7.54mm) Grip Range Nylon" | |
| "Barbed Fastener (2 Piece) 0.346"" ~ 0.500"" (8.79mm ~ 12.70mm) Grip Range Nylon" | |
| "Barbed Fastener (2 Piece) 0.437"" ~ 0.750"" (11.10mm ~ 19.05mm) 7/16"" ~ 3/4"" Grip Range Nylon" | |
| "Barbed Fastener (2 Piece) 0.500"" ~ 0.812"" (12.70mm ~ 20.63mm) Grip Range Nylon" | |
| "Barbed Fastener (2 Piece) 0.780"" ~ 1.375"" (19.81mm ~ 34.93mm) Grip Range Nylon" | |
| "Barbed Fastener 0.020"" ~ 0.218"" (0.51mm ~ 5.54mm) Grip Range Nylon" | |
| "Barbed Fastener 0.025"" ~ 0.365"" (0.64mm ~ 9.27mm) Grip Range Nylon" | |
| "Barbed Fastener 0.030"" ~ 0.150"" (0.76mm ~ 3.81mm) Grip Range Nylon" | |
| "Barbed Fastener 0.030"" ~ 0.234"" (0.76mm ~ 5.94mm) Grip Range Nylon" | |
| "Barbed Fastener 0.030"" ~ 0.330"" (0.76mm ~ 8.38mm) Grip Range Nylon" | |
| "Barbed Fastener 0.030"" ~ 0.512"" (0.76mm ~ 13.01mm) Grip Range Nylon" | |
| "Barbed Fastener 0.040"" ~ 0.250"" (1.02mm ~ 6.35mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 0.125"" (1.58mm ~ 3.18mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 0.250"" (1.58mm ~ 6.35mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 0.375"" (1.58mm ~ 9.53mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 0.480"" (1.58mm ~ 12.19mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 0.500"" (1.58mm ~ 12.70mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 0.625"" (1.58mm ~ 15.88mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 0.750"" (1.58mm ~ 19.05mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 0.875"" (1.58mm ~ 22.23mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 1.000"" (1.58mm ~ 25.40mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 1.250"" (1.58mm ~ 31.75mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 1.500"" (1.58mm ~ 38.10mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 1.750"" (1.58mm ~ 44.45mm) Grip Range Nylon" | |
| "Barbed Fastener 0.062"" ~ 2.000"" (1.58mm ~ 50.80mm) Grip Range Nylon" | |
| "Barbed Fastener 0.070"" ~ 0.250"" (1.78mm ~ 6.35mm) Grip Range Nylon" | |
| "Barbed Fastener 0.093"" ~ 0.500"" (2.36mm ~ 12.70mm) Grip Range Nylon" | |
| "Barbed Fastener 0.105"" ~ 0.300"" (2.67mm ~ 7.62mm) Grip Range Nylon" | |
| "Barbed Fastener 0.115"" ~ 0.565"" (2.92mm ~ 14.35mm) Grip Range Nylon" | |
| "Barbed Fastener 0.125"" ~ 0.365"" (3.18mm ~ 9.27mm) Grip Range Nylon" | |
| "Barbed Fastener 0.125"" ~ 0.450"" (3.18mm ~ 11.43mm) Grip Range Nylon" | |
| "Barbed Fastener 0.150"" ~ 0.535"" (3.81mm ~ 13.59mm) Grip Range Nylon" | |
| "Barbed Fastener 0.170"" ~ 0.770"" (4.32mm ~ 19.56mm) Grip Range Nylon" | |
| "Barbed Fastener 0.188"" (4.76mm) Grip Range Acetal" | |
| "Mounting Button 0.032"" (0.81mm) Grip Range Acetal" | |
| "Mounting Button 0.062"" (1.58mm) Grip Range Acetal" | |
| "Mounting Button 0.093"" (2.36mm) Grip Range Acetal" | |
| "Mounting Button 0.125"" (3.18mm) 1/8"" Grip Range Acetal" | |
| "Mounting Button 0.156"" (3.96mm) 5/32"" Grip Range Acetal" | |
| "Mounting Button 0.187"" (4.75mm) 3/16"" Grip Range Acetal" | |
| "Snap Rivet 0.050"" ~ 0.180"" (1.27mm ~ 4.57mm) Grip Range Nylon" | |
| "SNAP RIVET 0.122"" NYLON BLACK" | |
| "Snap Rivet 0.144"" ~ 0.188"" (3.66mm ~ 4.78mm) Grip Range Nylon" | |
| "Snap Rivet 0.217"" ~ 0.256"" (5.51mm ~ 6.50mm) Grip Range Nylon" | |
| .118X.515 SNAP RIVET NAT M01 | |
| .166X.240 SNAP RIVET NAT M01 | |
| .305 L BODY/PCB FAST BLK M111 | |
| .330 L PIN/PCB FAST BLACK M111 | |
| .340 L BODY/PCB FAST BLACK M111 | |
| .340 L PIN/PCB FAST BLACK M111 | |
| .350 L BODY/PCB FAST BLACK M111 | |
| .360 L PIN/PCB FAST BLACK M111 | |
| .455 L PIN/PCB FAST BLACK M111 | |
| .480 L BODY/PCB FAST BLACK M111 | |
| 160X315 SNAP RIVET NATURAL M01 | |
| Barbed Fastener (2 Piece) Grip Range Nylon | |
| Barbed Fastener Grip Range Nylon | |
| BARBED FASTENER, SLOTTED HEX FLA | |
| BARBED FASTENER, SLOTTED HEX, .3 | |
| BARBED FASTENER, SLOTTED HEX, .5 | |
| BARBED FASTENER, SLOTTED HEX, .6 | |
| BARBED FASTENER, SLOTTED HEX, .7 | |
| BARBED FASTENER, SLOTTED HEX, 1. | |
| BARBED FASTENER, SLOTTED PAN, .3 | |
| BARBED FASTENER, SLOTTED PAN, .5 | |
| BARBED FASTENER, SLOTTED PAN, .6 | |
| BARBED FASTENER, SLOTTED PAN, .7 | |
| BARBED FASTENER, SLOTTED PAN, 1. | |
| BARBED FASTENER, SLOTTED ROUND, | |
| BARBED FASTENER,UNSLOTTED ROUND | |
| DOME&TACK MALE FASTNR BLACK M111 | |
| FEMALE RIVET, .375 OD, .125 HEIG | |
| FIR TREE RIVET, .125 HOLE, .062- | |
| FIR TREE RIVET, .188 HOLE, .062- | |
| FIR TREE RIVET, .203 HOLE, .070- | |
| FIR TREE RIVET, .250 HOLE, .062- | |
| FIR TREE RIVET, .281 HOLE, .062- | |
| Grip Range Acetal | |
| Grip Range Nylon | |
| MALE TACK RIVET, .062 PANEL, .43 | |
| MALE TACK RIVET, .125 PANEL, .43 | |
| MALE TACK RIVET, .188 PANEL, .43 | |
| MALE TACK RIVET, BUTTON, .188 PA | |
| PAWL LOCK, .156 HOLE, .030-.234 | |
| PAWL LOCK, .160 HOLE, .040-.250 | |
| PAWL LOCK, .187 HOLE, .025-.365 | |
| PAWL LOCK, .187 HOLE, .030-.150 | |
| PAWL LOCK, .187 HOLE, .030-.330 | |
| PAWL LOCK, .187 HOLE, .030-.512 | |
| PAWL LOCK, .187 HOLE, .125-.365 | |
| PAWL LOCK, .218 HOLE, .060-.560 | |
| PAWL LOCK, .250 HOLE, .020-.218 | |
| PAWL LOCK, .250 HOLE, .062-.480 | |
| PAWL LOCK, .250 HOLE, .105-.300 | |
| PAWL LOCK, .250 HOLE, .120-.140 | |
| PAWL LOCK, .250 HOLE, .150-.535 | |
| PAWL LOCK, .281 HOLE, .078-1.000 | |
| PAWL LOCK, .281 HOLE, .084-.500 | |
| PAWL LOCK, .281 HOLE, .170-.770 | |
| PAWL LOCK, .312 HOLE, .084-1.125 | |
| PAWL LOCK, .406 HOLE, .115-.565 | |
| PUSH IN FASTENER, .089 HOLE, .12 | |
| PUSH IN FASTENER, .090 HOLE, .06 | |
| PUSH IN FASTENER, .090 HOLE, .14 | |
| PUSH IN FASTENER, .090 HOLE, .24 | |
| PUSH IN FASTENER, .090 HOLE, .30 | |
| PUSH IN FASTENER, .090 HOLE, .63 | |
| PUSH IN FASTENER, .093 HOLE, .06 | |
| PUSH IN FASTENER, .093 HOLE, .09 | |
| PUSH IN FASTENER, .093 HOLE, .11 | |
| PUSH IN FASTENER, .093 HOLE, .46 | |
| PUSH IN FASTENER, .095 HOLE, .09 | |
| PUSH IN FASTENER, .095 HOLE, .31 | |
| PUSH IN FASTENER, .112 HOLE, .55 | |
| PUSH IN FASTENER, .112 HOLE, .67 | |
| PUSH IN FASTENER, .115 HOLE, .12 | |
| PUSH IN FASTENER, .115 HOLE, .13 | |
| PUSH IN FASTENER, .115 HOLE, .15 | |
| PUSH IN FASTENER, .115 HOLE, .23 | |
| PUSH IN FASTENER, .115 HOLE, .25 | |
| PUSH IN FASTENER, .118 HOLE, .32 | |
| PUSH IN FASTENER, .120 HOLE, .17 | |
| PUSH IN FASTENER, .120 HOLE, .19 | |
| PUSH IN FASTENER, .120 HOLE, .60 | |
| PUSH IN FASTENER, .120 HOLE, .75 | |
| PUSH IN FASTENER, .124 HOLE, .08 | |
| PUSH IN FASTENER, .130 HOLE, .19 | |
| PUSH IN FASTENER, .130 HOLE, .21 | |
| PUSH IN FASTENER, .145 HOLE, .13 | |
| PUSH IN FASTENER, .157 HOLE, .44 | |
| PUSH IN FASTENER, .160 HOLE, .08 | |
| PUSH IN FASTENER, .160 HOLE, .19 | |
| PUSH IN FASTENER, .160 HOLE, .31 | |
| PUSH IN FASTENER, .160 HOLE, .45 | |
| PUSH IN FASTENER, .160 HOLE, .50 | |
| PUSH IN FASTENER, .165 HOLE, .05 | |
| PUSH IN FASTENER, .165 HOLE, .06 | |
| PUSH IN FASTENER, .165 HOLE, .12 | |
| PUSH IN FASTENER, .165 HOLE, 1.0 | |
| PUSH IN FASTENER, .165 HOLE, 1.1 | |
| PUSH IN FASTENER, .172 HOLE, .95 | |
| PUSH IN FASTENER, .175 HOLE, .24 | |
| PUSH IN FASTENER, .175 HOLE, .46 | |
| PUSH IN FASTENER, .175 HOLE, .56 | |
| PUSH IN FASTENER, .175 HOLE, .87 | |
| PUSH IN FASTENER, .180 HOLE, .32 | |
| PUSH IN FASTENER, .180 HOLE, .34 | |
| PUSH IN FASTENER, .180 HOLE, .55 | |
| PUSH IN FASTENER, .180 HOLE, .63 | |
| PUSH IN FASTENER, .192 HOLE, 1.0 | |
| PUSH IN FASTENER, .192 HOLE, 1.5 | |
| PUSH IN FASTENER, .195 HOLE, .13 | |
| PUSH IN FASTENER, .195 HOLE, .18 | |
| PUSH IN FASTENER, .197 HOLE, .12 | |
| PUSH IN FASTENER, .200 HOLE, .12 | |
| PUSH IN FASTENER, .200 HOLE, .15 | |
| PUSH IN FASTENER, .203 HOLE, .36 | |
| PUSH IN FASTENER, .217 HOLE, .25 | |
| PUSH IN FASTENER, .230 HOLE, .50 | |
| PUSH IN FASTENER, .230 HOLE, 1.7 | |
| PUSH IN FASTENER, .239 HOLE, .21 | |
| PUSH IN FASTENER, .240 HOLE, .27 | |
| PUSH IN FASTENER, .240 HOLE, .28 | |
| PUSH IN FASTENER, .240 HOLE, .33 | |
| PUSH IN FASTENER, .240 HOLE, .34 | |
| PUSH IN FASTENER, .240 HOLE, .43 | |
| PUSH IN FASTENER, .240 HOLE, .46 | |
| PUSH IN FASTENER, .240 HOLE, .49 | |
| PUSH IN FASTENER, .241 HOLE, .12 | |
| PUSH IN FASTENER, .241 HOLE, .18 | |
| PUSH IN FASTENER, .241 HOLE, .25 | |
| PUSH IN FASTENER, .241 HOLE, .31 | |
| PUSH IN FASTENER, .242 HOLE, .15 | |
| PUSH IN FASTENER, .242 HOLE, .37 | |
| PUSH IN FASTENER, .243 HOLE, .06 | |
| PUSH IN FASTENER, .243 HOLE, .30 | |
| PUSH IN FASTENER, .243 HOLE, .40 | |
| PUSH IN FASTENER, .245 HOLE, .09 | |
| PUSH IN FASTENER, .245 HOLE, .25 | |
| PUSH IN FASTENER, .245 HOLE, .36 | |
| PUSH IN FASTENER, .245 HOLE, .48 | |
| PUSH IN FASTENER, .250 HOLE, 1.5 | |
| PUSH IN FASTENER, .255 HOLE, .19 | |
| PUSH IN FASTENER, .260 HOLE, .17 | |
| PUSH IN FASTENER, .270 HOLE, 1.0 | |
| PUSH IN FASTENER, .275 HOLE, .40 | |
| PUSH IN FASTENER, .285 HOLE, .15 | |
| PUSH IN FASTENER, .290 HOLE, .14 | |
| PUSH IN FASTENER, .290 HOLE, .25 | |
| PUSH IN FASTENER, .305 HOLE, .12 | |
| PUSH IN FASTENER, .344 HOLE, .20 | |
| PUSH IN FASTENER, .350 HOLE, .76 | |
| PUSH IN FASTENER, .360 HOLE, 1.0 | |
| SNAP CLIPS, .125 HOLE, .032 PANE | |
| SNAP CLIPS, .125 HOLE, .062 PANE | |
| SNAP CLIPS, .125 HOLE, .093 PANE | |
| SNAP CLIPS, .125 HOLE, .125 PANE | |
| SNAP CLIPS, .156 HOLE, .032 PANE | |
| SNAP CLIPS, .156 HOLE, .062 PANE | |
| SNAP CLIPS, .156 HOLE, .093 PANE | |
| SNAP CLIPS, .156 HOLE, .125 PANE | |
| SNAP CLIPS, .156 HOLE, .156 PANE | |
| SNAP CLIPS, .187 HOLE, .032 PANE | |
| SNAP CLIPS, .187 HOLE, .062 PANE | |
| SNAP CLIPS, .187 HOLE, .093 PANE | |
| SNAP CLIPS, .187 HOLE, .125 PANE | |
| SNAP CLIPS, .187 HOLE, .156 PANE | |
| SNAP CLIPS, .187 HOLE, .187 PANE | |
| SNAP CLIPS, .219 HOLE, .032 PANE | |
| SNAP CLIPS, .219 HOLE, .062 PANE | |
| SNAP CLIPS, .219 HOLE, .093 PANE | |
| SNAP CLIPS, .219 HOLE, .125 PANE | |
| SNAP CLIPS, .219 HOLE, .156 PANE | |
| SNAP CLIPS, .219 HOLE, .187 PANE | |
| SNAP CLIPS, .250 HOLE, .032 PANE | |
| SNAP CLIPS, .250 HOLE, .062 PANE | |
| SNAP CLIPS, .250 HOLE, .093 PANE | |
| SNAP CLIPS, .250 HOLE, .125 PANE | |
| SNAP CLIPS, .250 HOLE, .156 PANE | |
| SNAP CLIPS, .250 HOLE, .187 PANE | |
| SNAP RIV .182HOLE.530L NAT M01 | |
| SNAP RIVET .197H .330L NAT M01 | |
| SNAP RIVET H.157L.315 M01 NAT | |
| SNAP RIVET, .083-.087 HOLE, .205 | |
| SNAP RIVET, .102-.106 HOLE, .039 | |
| SNAP RIVET, .102-.106 HOLE, .106 | |
| SNAP RIVET, .102-.106 HOLE, .134 | |
| SNAP RIVET, .102-.106 HOLE, .142 | |
| SNAP RIVET, .102-.106 HOLE, .170 | |
| SNAP RIVET, .107-.111 HOLE, .125 | |
| SNAP RIVET, .123-.127 HOLE, .075 | |
| SNAP RIVET, .123-.127 HOLE, .400 | |
| SNAP RIVET, .140-.144 HOLE, .060 | |
| SNAP RIVET, .161-.165 HOLE, .335 | |
| SNAP RIVET, .162-.166 HOLE, .148 | |
| SNAP RIVET, .162-.166 HOLE, .290 | |
| SNAP RIVET, .170 HOLE, .250-.265 | |
| SNAP RIVET, .171-.175 HOLE, .170 | |
| SNAP RIVET, .187-.191 HOLE, .250 | |
| SNAP RIVET, .201-.205 HOLE, .105 | |
| SNAP RIVET, .203-.207 HOLE, .230 | |
| SNAP RIVET, .240-.244 HOLE, .138 | |
| SNAP RIVET, .248-.252 HOLE, .031 | |
| SNAP RIVET, .248-.252 HOLE, .062 | |
| SNAP RIVET, .248-.252 HOLE, .125 | |
| SNAP RIVET, .248-.252 HOLE, .187 | |
| SNAP RIVET, .248-.252 HOLE, .250 | |
| SNP RVT 118H 140L NATURAL M01 | |
| SNP RVT 155H 240L NATURAL M01 | |
| SNP RVT 200H 280L NATURAL M01 | |
| SR1660265 SNAP RIVET NAT M01 | |
| SR2000370 SNAP RIVET NATL M01 |
| << Prev | Next >> |