Essentra Components Hardware, Fasteners, Accessories - Rivets SRCS-4060B

Description
Win Source Part Number: 962744-SRCS-4060B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRCS Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.157" (3.99mm) Rivet Length: 0.240" (6.10mm) Head Diameter: 0.350" (8.89mm) Head Height: 0.110" (2.79mm) Hole Diameter: 0.163" (4.14mm) Grip Range: 0.138" ~ 0.177" (3.51mm ~ 4.50mm) Alternative Parts (Cross-Reference): SRCS-4060BSRCS4060B; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5164,SRCS-4060B-N D
Request a Quote Datasheet
Description
Win Source Part Number: 962744-SRCS-4060B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRCS Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.157" (3.99mm) Rivet Length: 0.240" (6.10mm) Head Diameter: 0.350" (8.89mm) Head Height: 0.110" (2.79mm) Hole Diameter: 0.163" (4.14mm) Grip Range: 0.138" ~ 0.177" (3.51mm ~ 4.50mm) Alternative Parts (Cross-Reference): SRCS-4060BSRCS4060B; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5164,SRCS-4060B-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Rivets - SRCS-4060B - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRCS-4060B
Hardware, Fasteners, Accessories - Rivets SRCS-4060B
Win Source Part Number: 962744-SRCS-4060B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRCS Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.157" (3.99mm) Rivet Length: 0.240" (6.10mm) Head Diameter: 0.350" (8.89mm) Head Height: 0.110" (2.79mm) Hole Diameter: 0.163" (4.14mm) Grip Range: 0.138" ~ 0.177" (3.51mm ~ 4.50mm) Alternative Parts (Cross-Reference): SRCS-4060BSRCS4060B; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5164,SRCS-4060B-N D

Win Source Part Number: 962744-SRCS-4060B
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SRCS
Type: Snap Rivet
Color: Black
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.157" (3.99mm)
Rivet Length: 0.240" (6.10mm)
Head Diameter: 0.350" (8.89mm)
Head Height: 0.110" (2.79mm)
Hole Diameter: 0.163" (4.14mm)
Grip Range: 0.138" ~ 0.177" (3.51mm ~ 4.50mm)
Alternative Parts (Cross-Reference): SRCS-4060BSRCS4060B;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC5164,SRCS-4060B-ND

Buy Now Datasheet
Rivets - RPC5164-ND - DigiKey
Thief River Falls, MN, United States
"0.157"" (3.99mm) Snap Rivet 0.138"" ~ 0.177"" (3.51mm ~ 4.50mm) Grip Range Nylon"

"0.157"" (3.99mm) Snap Rivet 0.138"" ~ 0.177"" (3.51mm ~ 4.50mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Rivets Rivets
Product Number SRCS-4060B RPC5164-ND
Product Name Hardware, Fasteners, Accessories - Rivets Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Drive Rivet, Tamper-Resistant Head, 4.8 mm - 10-99-108-11 - Southco
Specs
Rivet Type Drive
Material Aluminum
Finish Natural
View Details
2 suppliers
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Rivets - 36-16-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Rivets - 2065458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Finish Plain
Body / Shank Diameter 0.1299 inch (3.3 mm)
View Details