Essentra Components Hardware, Fasteners, Accessories - Rivets SRT-3080B

Description
Win Source Part Number: 1275044-SRT-3080B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRT Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.118" (3.00mm) Rivet Length: 0.350" (8.89mm) Head Diameter: 0.394" (10.01mm) Head Height: 0.315" (8.00mm) Hole Diameter: 0.124" (3.15mm) Grip Range: 0.217" ~ 0.256" (5.51mm ~ 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61100070,SRT-3080BR, SRT3080B
Request a Quote Datasheet
Description
Win Source Part Number: 1275044-SRT-3080B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRT Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.118" (3.00mm) Rivet Length: 0.350" (8.89mm) Head Diameter: 0.394" (10.01mm) Head Height: 0.315" (8.00mm) Hole Diameter: 0.124" (3.15mm) Grip Range: 0.217" ~ 0.256" (5.51mm ~ 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61100070,SRT-3080BR, SRT3080B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Rivets - SRT-3080B - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRT-3080B
Hardware, Fasteners, Accessories - Rivets SRT-3080B
Win Source Part Number: 1275044-SRT-3080B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRT Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.118" (3.00mm) Rivet Length: 0.350" (8.89mm) Head Diameter: 0.394" (10.01mm) Head Height: 0.315" (8.00mm) Hole Diameter: 0.124" (3.15mm) Grip Range: 0.217" ~ 0.256" (5.51mm ~ 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61100070,SRT-3080BR, SRT3080B

Win Source Part Number: 1275044-SRT-3080B
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SRT
Type: Snap Rivet
Color: Black
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.118" (3.00mm)
Rivet Length: 0.350" (8.89mm)
Head Diameter: 0.394" (10.01mm)
Head Height: 0.315" (8.00mm)
Hole Diameter: 0.124" (3.15mm)
Grip Range: 0.217" ~ 0.256" (5.51mm ~ 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61100070,SRT-3080BR,SRT3080B

Buy Now Datasheet
Rivets - SRT-3080B-ND - DigiKey
Thief River Falls, MN, United States
"0.118"" (3.00mm) Snap Rivet 0.217"" ~ 0.256"" (5.51mm ~ 6.50mm) Grip Range Nylon"

"0.118"" (3.00mm) Snap Rivet 0.217"" ~ 0.256"" (5.51mm ~ 6.50mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Rivets Rivets
Product Number SRT-3080B SRT-3080B-ND
Product Name Hardware, Fasteners, Accessories - Rivets Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 2422218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum
Body / Shank Diameter 0.0906 inch (2.3 mm)
View Details
Drive Rivet, Universal Head, 6.4 mm - 38-108-30-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Internaly Threaded Rivet,Low profile head Open End - Metric - AELS8-1015-7-9 - PennEngineering®
Specs
Rivet Type Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Metric
Material Steel
View Details
Flat Head Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details