Our most popular and easiest to install plastic rivets!
Simply push the head in and the grommet expands to hold it in place
Removable by pulling head
Available in both black and white colours
UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Win Source Part Number: 1275085-SR-5065W
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SR
Type: Snap Rivet
Color: White
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.197" (5.00mm)
Rivet Length: 0.256" (6.50mm)
Head Diameter: 0.354" (8.99mm)
Head Height: 0.087" (2.21mm)
Hole Diameter: 0.203" (5.16mm)
Grip Range: 0.138" ~ 0.177" (3.51mm ~ 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SR-5065W,RPC5151,SR-
"0.197"" (5.00mm) Snap Rivet 0.138"" ~ 0.177"" (3.51mm ~ 4.50mm) Grip Range Nylon"
| Essentra Components | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Rivets | Rivets | Rivets |
| Product Number | SR-5065W | SR-5065W | RPC5151-ND |
| Product Name | Push-In Rivets - Snap | Hardware, Fasteners, Accessories - Rivets | Rivets |
| Rivet Type | Snap | Snap |