Essentra Components Hardware, Fasteners, Accessories - Rivets SLP100-177-01

Description
Win Source Part Number: 1275174-SLP100-177-0 1 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SLP100 Type: Snap Lock Pin Color: Natural Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.090" (2.29mm) Rivet Length: 0.257" (6.53mm) Head Diameter: 0.210" (5.33mm) Head Height: 0.051" (1.30mm) Hole Diameter: 0.098" (2.49mm) Grip Range: 0.177" (4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61124004,RPC5077,SLP 100-177-01,SLP100-17 7-01R,SLP10017701 Base Product Number: SLP100
Request a Quote Datasheet
Description
Win Source Part Number: 1275174-SLP100-177-0 1 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SLP100 Type: Snap Lock Pin Color: Natural Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.090" (2.29mm) Rivet Length: 0.257" (6.53mm) Head Diameter: 0.210" (5.33mm) Head Height: 0.051" (1.30mm) Hole Diameter: 0.098" (2.49mm) Grip Range: 0.177" (4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61124004,RPC5077,SLP 100-177-01,SLP100-17 7-01R,SLP10017701 Base Product Number: SLP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Rivets - SLP100-177-01 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SLP100-177-01
Hardware, Fasteners, Accessories - Rivets SLP100-177-01
Win Source Part Number: 1275174-SLP100-177-0 1 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SLP100 Type: Snap Lock Pin Color: Natural Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.090" (2.29mm) Rivet Length: 0.257" (6.53mm) Head Diameter: 0.210" (5.33mm) Head Height: 0.051" (1.30mm) Hole Diameter: 0.098" (2.49mm) Grip Range: 0.177" (4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61124004,RPC5077,SLP 100-177-01,SLP100-17 7-01R,SLP10017701 Base Product Number: SLP100

Win Source Part Number: 1275174-SLP100-177-01
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SLP100
Type: Snap Lock Pin
Color: Natural
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.090" (2.29mm)
Rivet Length: 0.257" (6.53mm)
Head Diameter: 0.210" (5.33mm)
Head Height: 0.051" (1.30mm)
Hole Diameter: 0.098" (2.49mm)
Grip Range: 0.177" (4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61124004,RPC5077,SLP100-177-01,SLP100-177-01R,SLP10017701
Base Product Number: SLP100

Buy Now Datasheet
Rivets - RPC5077-ND - DigiKey
Thief River Falls, MN, United States
"0.090"" (2.29mm) Snap Lock Pin 0.177"" (4.50mm) Grip Range Nylon"

"0.090"" (2.29mm) Snap Lock Pin 0.177"" (4.50mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Rivets Rivets
Product Number SLP100-177-01 RPC5077-ND
Product Name Hardware, Fasteners, Accessories - Rivets Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 280852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Snap; Snap
Material Plastic; Nylon
Finish Plain
View Details
Drive Rivet, 100º Countersunk Head, 6.4 mm - 38-508-06-16 - Southco
Specs
Rivet Type Drive
Head Type Countersunk
Material Aluminum
View Details
2 suppliers
Internaly Threaded Rivet,Low profile head Open End - Metric - AELS8-580-5-7 - PennEngineering®
Specs
Rivet Type Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Metric
Material Steel
View Details
Flat Head Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details