Essentra Components Rivets XT3750375A

Description
"Barbed Fastener 0.062"" x 0.375"" (1.58mm x 9.53mm) Grip Range Nylon"
Request a Quote Datasheet
Description
"Barbed Fastener 0.062"" x 0.375"" (1.58mm x 9.53mm) Grip Range Nylon"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rivets - RPC2971-ND - DigiKey
Thief River Falls, MN, United States
"Barbed Fastener 0.062"" x 0.375"" (1.58mm x 9.53mm) Grip Range Nylon"

"Barbed Fastener 0.062"" x 0.375"" (1.58mm x 9.53mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rivets
Product Number RPC2971-ND
Product Name Rivets
Rivet Type Barbed Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Open End - Metric - AELS8-610-4-2 - PennEngineering®
Specs
Rivet Type Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Metric
Material Steel
View Details
Drive Rivet, Universal Head, 4 mm - 38-105-07-13 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Key Hole Panel Rivet - 3313 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers
Rivets - 304048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Snap; Snap
Finish Plain
Body / Shank Diameter 0.2165 inch (5.5 mm)
View Details