Essentra Components Push-In Rivets - Bevelled Head SRH-3580

Description
Flat, beveled head eases assembly and disassembly Easily pushed in by hand As the pin is inserted into the grommet, the legs expand, locking it in place 13 Sizes. Hole Dia: .122-.126" or .142-.146". Panel thickness from .039 - .335" Black, UL94 V-2 Nylon 6 1,000 per bag
Request a Quote Datasheet
Description
Flat, beveled head eases assembly and disassembly Easily pushed in by hand As the pin is inserted into the grommet, the legs expand, locking it in place 13 Sizes. Hole Dia: .122-.126" or .142-.146". Panel thickness from .039 - .335" Black, UL94 V-2 Nylon 6 1,000 per bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Bevelled Head - SRH-3580 - Essentra Components
Erie, PA, USA
Push-In Rivets - Bevelled Head
SRH-3580
Push-In Rivets - Bevelled Head SRH-3580
Flat, beveled head eases assembly and disassembly Easily pushed in by hand As the pin is inserted into the grommet, the legs expand, locking it in place 13 Sizes. Hole Dia: .122-.126" or .142-.146". Panel thickness from .039 - .335" Black, UL94 V-2 Nylon 6 1,000 per bag

Flat, beveled head eases assembly and disassembly
Easily pushed in by hand
As the pin is inserted into the grommet, the legs expand, locking it in place
13 Sizes. Hole Dia: .122-.126" or .142-.146". Panel thickness from .039 - .335"
Black, UL94 V-2 Nylon 6
1,000 per bag

Supplier's Site
Hardware, Fasteners, Accessories - Rivets - SRH-3580 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRH-3580
Hardware, Fasteners, Accessories - Rivets SRH-3580
Win Source Part Number: 1275059-SRH-3580 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRH Type: Snap Rivet Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.138" (3.51mm) Rivet Length: 0.315" (8.00mm) Head Diameter: 0.236" (5.99mm) Head Height: 0.039" (0.99mm) Hole Diameter: 0.144" (3.66mm) Grip Range: 0.217" ~ 0.256" (5.51mm ~ 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components

Win Source Part Number: 1275059-SRH-3580
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SRH
Type: Snap Rivet
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.138" (3.51mm)
Rivet Length: 0.315" (8.00mm)
Head Diameter: 0.236" (5.99mm)
Head Height: 0.039" (0.99mm)
Hole Diameter: 0.144" (3.66mm)
Grip Range: 0.217" ~ 0.256" (5.51mm ~ 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components

Buy Now Datasheet
Rivets - SRH-3580-ND - DigiKey
Thief River Falls, MN, United States
"0.138"" (3.51mm) Snap Rivet 0.217"" ~ 0.256"" (5.51mm ~ 6.50mm) Grip Range Nylon"

"0.138"" (3.51mm) Snap Rivet 0.217"" ~ 0.256"" (5.51mm ~ 6.50mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Essentra Components Win Source Electronics DigiKey
Product Category Rivets Rivets Rivets
Product Number SRH-3580 SRH-3580 SRH-3580-ND
Product Name Push-In Rivets - Bevelled Head Hardware, Fasteners, Accessories - Rivets Rivets
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Rivets - 36-35-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Rivets - 280969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Snap; Snap
Material Plastic; Nylon
Finish Plain
View Details