Essentra Components Rivets SLP125-187-01

Description
"0.120"" (3.05mm) Snap Lock Pin 0.187"" (4.75mm) 3/16"" Grip Range Nylon"
Request a Quote Datasheet
Description
"0.120"" (3.05mm) Snap Lock Pin 0.187"" (4.75mm) 3/16"" Grip Range Nylon"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rivets - SLP125-187-01-ND - DigiKey
Thief River Falls, MN, United States
"0.120"" (3.05mm) Snap Lock Pin 0.187"" (4.75mm) 3/16"" Grip Range Nylon"

"0.120"" (3.05mm) Snap Lock Pin 0.187"" (4.75mm) 3/16"" Grip Range Nylon"

Buy Now Datasheet
Hardware, Fasteners, Accessories - Rivets - SLP125-187-01 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SLP125-187-01
Hardware, Fasteners, Accessories - Rivets SLP125-187-01
Win Source Part Number: 1275168-SLP125-187-0 1 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SLP125 Type: Snap Lock Pin Color: Natural Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.120" (3.05mm) Rivet Length: 0.267" (6.78mm) Head Diameter: 0.200" (5.08mm) Hole Diameter: 0.125" (3.18mm) 1/8" Grip Range: 0.187" (4.75mm) 3/16" ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 21124001,SLP-125-187 -01,SLP-125-187-01,S LP-125-187-01R,SLP12 518701 Base Product Number: SLP125

Win Source Part Number: 1275168-SLP125-187-01
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SLP125
Type: Snap Lock Pin
Color: Natural
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.120" (3.05mm)
Rivet Length: 0.267" (6.78mm)
Head Diameter: 0.200" (5.08mm)
Hole Diameter: 0.125" (3.18mm) 1/8"
Grip Range: 0.187" (4.75mm) 3/16"
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 21124001,SLP-125-187-01,SLP-125-187-01,SLP-125-187-01R,SLP12518701
Base Product Number: SLP125

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Rivets Rivets
Product Number SLP125-187-01-ND SLP125-187-01
Product Name Rivets Hardware, Fasteners, Accessories - Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Nylon Panel Snap Rivet - 3441 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.0790 inch (2.01 mm)
View Details
2 suppliers
Rivets - 2184435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum
Body / Shank Diameter 0.1969 inch (5 mm)
View Details