Essentra Components Push-In Rivets - Snap SRHR-4060

Description
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Request a Quote Datasheet
Description
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Snap - SRHR-4060 - Essentra Components
Erie, PA, USA
Push-In Rivets - Snap
SRHR-4060
Push-In Rivets - Snap SRHR-4060
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.

Our most popular and easiest to install plastic rivets!
Simply push the head in and the grommet expands to hold it in place
Removable by pulling head
Available in both black and white colours
UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.

Supplier's Site
Rivets - RPC3241-ND - DigiKey
Thief River Falls, MN, United States
"0.157"" (3.99mm) Snap Rivet 0.138"" ~ 0.177"" (3.51mm ~ 4.50mm) Grip Range Nylon"

"0.157"" (3.99mm) Snap Rivet 0.138"" ~ 0.177"" (3.51mm ~ 4.50mm) Grip Range Nylon"

Buy Now Datasheet
Hardware, Fasteners, Accessories - Rivets - SRHR-4060 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRHR-4060
Hardware, Fasteners, Accessories - Rivets SRHR-4060
Win Source Part Number: 1275051-SRHR-4060 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRHR Type: Snap Rivet Color: Tan Features: Heat Resistant Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.157" (3.99mm) Rivet Length: 0.236" (5.99mm) Head Diameter: 0.315" (8.00mm) Head Height: 0.071" (1.80mm) Hole Diameter: 0.163" (4.14mm) Grip Range: 0.138" ~ 0.177" (3.51mm ~ 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRHR-4060R,SRHR4060, SRHR-4060,RPC3241,61 100271

Win Source Part Number: 1275051-SRHR-4060
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SRHR
Type: Snap Rivet
Color: Tan
Features: Heat Resistant
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.157" (3.99mm)
Rivet Length: 0.236" (5.99mm)
Head Diameter: 0.315" (8.00mm)
Head Height: 0.071" (1.80mm)
Hole Diameter: 0.163" (4.14mm)
Grip Range: 0.138" ~ 0.177" (3.51mm ~ 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SRHR-4060R,SRHR4060,SRHR-4060,RPC3241,61100271

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey Win Source Electronics
Product Category Rivets Rivets Rivets
Product Number SRHR-4060 RPC3241-ND SRHR-4060
Product Name Push-In Rivets - Snap Rivets Hardware, Fasteners, Accessories - Rivets
Rivet Type Snap Snap
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 304241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Snap; Snap
Material Plastic; Nylon
Finish Plain
View Details
Key Hole Panel Rivet - 3305 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Drive Rivet, 100º Countersunk Head, 6.4 mm - 38-508-12-16 - Southco
Specs
Rivet Type Drive
Head Type Countersunk
Material Aluminum
View Details
2 suppliers