Essentra Components Rivets MMB-187-01

Description
"Mounting Button 0.098"" ~ 0.157"" (2.50mm ~ 4.00mm) Grip Range Nylon"
Request a Quote Datasheet
Description
"Mounting Button 0.098"" ~ 0.157"" (2.50mm ~ 4.00mm) Grip Range Nylon"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rivets - RPC1754-ND - DigiKey
Thief River Falls, MN, United States
"Mounting Button 0.098"" ~ 0.157"" (2.50mm ~ 4.00mm) Grip Range Nylon"

"Mounting Button 0.098"" ~ 0.157"" (2.50mm ~ 4.00mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rivets
Product Number RPC1754-ND
Product Name Rivets
Rivet Type Mounting Button
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Panel Snap Rivet - 3440 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.0790 inch (2.01 mm)
View Details
2 suppliers
Rivets - 2065456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Finish Plain
Body / Shank Diameter 0.1299 inch (3.3 mm)
View Details
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Drive Rivet, Universal Head, 6.4 mm - 38-108-02-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers