Essentra Components Hardware, Fasteners, Accessories - Rivets SRVO-2024B

Description
Win Source Part Number: 1275155-SRVO-2024B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SR Type: Snap Rivet Color: Black Features: Flame Retardant Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.079" (2.01mm) Rivet Length: 0.090" (2.29mm) Head Diameter: 0.165" (4.19mm) Head Height: 0.047" (1.19mm) 3/64" Hole Diameter: 0.085" (2.16mm) Grip Range: 0.024" ~ 0.047" (0.61mm ~ 1.19mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components
Request a Quote Datasheet
Description
Win Source Part Number: 1275155-SRVO-2024B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SR Type: Snap Rivet Color: Black Features: Flame Retardant Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.079" (2.01mm) Rivet Length: 0.090" (2.29mm) Head Diameter: 0.165" (4.19mm) Head Height: 0.047" (1.19mm) 3/64" Hole Diameter: 0.085" (2.16mm) Grip Range: 0.024" ~ 0.047" (0.61mm ~ 1.19mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Rivets - SRVO-2024B - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRVO-2024B
Hardware, Fasteners, Accessories - Rivets SRVO-2024B
Win Source Part Number: 1275155-SRVO-2024B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SR Type: Snap Rivet Color: Black Features: Flame Retardant Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.079" (2.01mm) Rivet Length: 0.090" (2.29mm) Head Diameter: 0.165" (4.19mm) Head Height: 0.047" (1.19mm) 3/64" Hole Diameter: 0.085" (2.16mm) Grip Range: 0.024" ~ 0.047" (0.61mm ~ 1.19mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components

Win Source Part Number: 1275155-SRVO-2024B
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SR
Type: Snap Rivet
Color: Black
Features: Flame Retardant
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.079" (2.01mm)
Rivet Length: 0.090" (2.29mm)
Head Diameter: 0.165" (4.19mm)
Head Height: 0.047" (1.19mm) 3/64"
Hole Diameter: 0.085" (2.16mm)
Grip Range: 0.024" ~ 0.047" (0.61mm ~ 1.19mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components

Buy Now Datasheet
Rivets - SRVO-2024B-ND - DigiKey
Thief River Falls, MN, United States
"0.079"" (2.01mm) Snap Rivet 0.024"" ~ 0.047"" (0.61mm ~ 1.19mm) Grip Range Nylon"

"0.079"" (2.01mm) Snap Rivet 0.024"" ~ 0.047"" (0.61mm ~ 1.19mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Rivets Rivets
Product Number SRVO-2024B SRVO-2024B-ND
Product Name Hardware, Fasteners, Accessories - Rivets Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Closed End - Unified - AELS8-813-350-B-INS - PennEngineering®
Specs
Rivet Type Blind; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Unified
Material Steel
View Details
Drive Rivet, 100º Countersunk Head, 6.4 mm - 38-508-08-16 - Southco
Specs
Rivet Type Drive
Head Type Countersunk
Material Aluminum
View Details
2 suppliers
Key Hole Panel Rivet - 3331 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3430 inch (8.71 mm)
View Details
2 suppliers
Rivets - 2231160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum; Steel
Finish Plain
View Details