Essentra Components Rivets SRT-3555B

Description
"0.139"" (3.53mm) Snap Rivet 0.118"" ~ 0.146"" (3.00mm ~ 3.70mm) Grip Range Nylon"
Request a Quote Datasheet
Description
"0.139"" (3.53mm) Snap Rivet 0.118"" ~ 0.146"" (3.00mm ~ 3.70mm) Grip Range Nylon"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rivets - SRT-3555B-ND - DigiKey
Thief River Falls, MN, United States
"0.139"" (3.53mm) Snap Rivet 0.118"" ~ 0.146"" (3.00mm ~ 3.70mm) Grip Range Nylon"

"0.139"" (3.53mm) Snap Rivet 0.118"" ~ 0.146"" (3.00mm ~ 3.70mm) Grip Range Nylon"

Buy Now Datasheet
Hardware, Fasteners, Accessories - Rivets - SRT-3555B - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRT-3555B
Hardware, Fasteners, Accessories - Rivets SRT-3555B
Win Source Part Number: 1275042-SRT-3555B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRT Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.139" (3.53mm) Rivet Length: 0.260" (6.60mm) Head Diameter: 0.394" (10.01mm) Head Height: 0.315" (8.00mm) Hole Diameter: 0.144" (3.66mm) Grip Range: 0.118" ~ 0.146" (3.00mm ~ 3.70mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: SRT3555B,61100072,SR T-3555BR

Win Source Part Number: 1275042-SRT-3555B
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SRT
Type: Snap Rivet
Color: Black
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.139" (3.53mm)
Rivet Length: 0.260" (6.60mm)
Head Diameter: 0.394" (10.01mm)
Head Height: 0.315" (8.00mm)
Hole Diameter: 0.144" (3.66mm)
Grip Range: 0.118" ~ 0.146" (3.00mm ~ 3.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: SRT3555B,61100072,SRT-3555BR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Rivets Rivets
Product Number SRT-3555B-ND SRT-3555B
Product Name Rivets Hardware, Fasteners, Accessories - Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Open End - Metric - AELS8-470-3-3 - PennEngineering®
Specs
Rivet Type Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Metric
Material Steel
View Details
Drive Rivet, Universal Head, 4.8 mm - 38-106-10-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Brass Semi-Tubular Rivet - 3389 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Semi-tubular
Material Brass
Finish Nickel Plated
View Details
2 suppliers
Rivets - 2065343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum; Steel
Finish Plain
View Details