Essentra Components Rivets SLPA125-375-01

Description
"0.120"" (3.05mm) Snap Lock Pin 0.375"" (9.53mm) 3/8"" Grip Range Nylon"
Request a Quote Datasheet
Description
"0.120"" (3.05mm) Snap Lock Pin 0.375"" (9.53mm) 3/8"" Grip Range Nylon"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rivets - RPC5084-ND - DigiKey
Thief River Falls, MN, United States
"0.120"" (3.05mm) Snap Lock Pin 0.375"" (9.53mm) 3/8"" Grip Range Nylon"

"0.120"" (3.05mm) Snap Lock Pin 0.375"" (9.53mm) 3/8"" Grip Range Nylon"

Buy Now Datasheet
Hardware, Fasteners, Accessories - Rivets - SLPA125-375-01 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SLPA125-375-01
Hardware, Fasteners, Accessories - Rivets SLPA125-375-01
Win Source Part Number: 1275159-SLPA125-375- 01 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SLPA125 Type: Snap Lock Pin Color: Natural Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.120" (3.05mm) Rivet Length: 0.531" (13.49mm) Head Diameter: 0.203" (5.16mm) 13/64" Head Height: 0.047" (1.19mm) 3/64" Hole Diameter: 0.125" (3.18mm) 1/8" Grip Range: 0.375" (9.53mm) 3/8" ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 21124005,SLPA1253750 1,RPC5084,SLPA125-37 5-01R,SLPA125-375-01 Base Product Number: SLPA125

Win Source Part Number: 1275159-SLPA125-375-01
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SLPA125
Type: Snap Lock Pin
Color: Natural
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.120" (3.05mm)
Rivet Length: 0.531" (13.49mm)
Head Diameter: 0.203" (5.16mm) 13/64"
Head Height: 0.047" (1.19mm) 3/64"
Hole Diameter: 0.125" (3.18mm) 1/8"
Grip Range: 0.375" (9.53mm) 3/8"
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 21124005,SLPA12537501,RPC5084,SLPA125-375-01R,SLPA125-375-01
Base Product Number: SLPA125

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Rivets Rivets
Product Number RPC5084-ND SLPA125-375-01
Product Name Rivets Hardware, Fasteners, Accessories - Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Closed End - Unified - AELS8-632-130-B-INS - PennEngineering®
Specs
Rivet Type Blind; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Unified
Material Steel
View Details
Drive Rivet, Universal Head, 7.9 mm - 38-110-12-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Key Hole Panel Rivet - 3302 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers