Essentra Components Push-In Rivets - Drive Fasteners DFVO-137-010

Description
These drive fasteners are a multi-purpose, front loaded fastener They have a hollow body which increases their flexibility for ease of insertion and removal Can be used as a decorative hole plug Easily inserted by hand Available in both UL94 V-2 and UL94 V-0 rated materials
Request a Quote Datasheet
Description
These drive fasteners are a multi-purpose, front loaded fastener They have a hollow body which increases their flexibility for ease of insertion and removal Can be used as a decorative hole plug Easily inserted by hand Available in both UL94 V-2 and UL94 V-0 rated materials
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Drive Fasteners - DFVO-137-010 - Essentra Components
Erie, PA, USA
Push-In Rivets - Drive Fasteners
DFVO-137-010
Push-In Rivets - Drive Fasteners DFVO-137-010
These drive fasteners are a multi-purpose, front loaded fastener They have a hollow body which increases their flexibility for ease of insertion and removal Can be used as a decorative hole plug Easily inserted by hand Available in both UL94 V-2 and UL94 V-0 rated materials

These drive fasteners are a multi-purpose, front loaded fastener
They have a hollow body which increases their flexibility for ease of insertion and removal
Can be used as a decorative hole plug
Easily inserted by hand
Available in both UL94 V-2 and UL94 V-0 rated materials

Supplier's Site
Rivets - RPC3837-ND - DigiKey
Thief River Falls, MN, United States
"0.106"" (2.69mm) Mounting Button 0.039"" ~ 0.177"" (0.99mm ~ 4.50mm) Grip Range Nylon"

"0.106"" (2.69mm) Mounting Button 0.039"" ~ 0.177"" (0.99mm ~ 4.50mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Rivets Rivets
Product Number DFVO-137-010 RPC3837-ND
Product Name Push-In Rivets - Drive Fasteners Rivets
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Closed End - Unified - AELS8-518-312-B-INS - PennEngineering®
Specs
Rivet Type Blind; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Unified
Material Steel
View Details
Rivets - 2422230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum
Body / Shank Diameter 0.1575 inch (4 mm)
View Details
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Rivets - 36-26-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details