Essentra Components Hardware, Fasteners, Accessories - Rivets SRCS-5065B

Description
Win Source Part Number: 1275065-SRCS-5065B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRCS Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.197" (5.00mm) Rivet Length: 0.260" (6.60mm) Head Diameter: 0.390" (9.91mm) Head Height: 0.110" (2.79mm) Hole Diameter: 0.203" (5.16mm) Grip Range: 0.138" ~ 0.177" (3.51mm ~ 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components
Request a Quote Datasheet
Description
Win Source Part Number: 1275065-SRCS-5065B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRCS Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.197" (5.00mm) Rivet Length: 0.260" (6.60mm) Head Diameter: 0.390" (9.91mm) Head Height: 0.110" (2.79mm) Hole Diameter: 0.203" (5.16mm) Grip Range: 0.138" ~ 0.177" (3.51mm ~ 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Rivets - SRCS-5065B - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRCS-5065B
Hardware, Fasteners, Accessories - Rivets SRCS-5065B
Win Source Part Number: 1275065-SRCS-5065B Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRCS Type: Snap Rivet Color: Black Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.197" (5.00mm) Rivet Length: 0.260" (6.60mm) Head Diameter: 0.390" (9.91mm) Head Height: 0.110" (2.79mm) Hole Diameter: 0.203" (5.16mm) Grip Range: 0.138" ~ 0.177" (3.51mm ~ 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components

Win Source Part Number: 1275065-SRCS-5065B
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SRCS
Type: Snap Rivet
Color: Black
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.197" (5.00mm)
Rivet Length: 0.260" (6.60mm)
Head Diameter: 0.390" (9.91mm)
Head Height: 0.110" (2.79mm)
Hole Diameter: 0.203" (5.16mm)
Grip Range: 0.138" ~ 0.177" (3.51mm ~ 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components

Buy Now Datasheet
Rivets - SRCS-5065B-ND - DigiKey
Thief River Falls, MN, United States
"0.197"" (5.00mm) Snap Rivet 0.138"" ~ 0.177"" (3.51mm ~ 4.50mm) Grip Range Nylon"

"0.197"" (5.00mm) Snap Rivet 0.138"" ~ 0.177"" (3.51mm ~ 4.50mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Rivets Rivets
Product Number SRCS-5065B SRCS-5065B-ND
Product Name Hardware, Fasteners, Accessories - Rivets Rivets
Rivet Type Snap
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 2422237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum
Body / Shank Diameter 0.1890 inch (4.8 mm)
View Details
Key Hole Panel Rivet - 3315 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Drive and Blind Rivets - 38-506-12-16 - bisco industries
Specs
Rivet Type Drive
Material Aluminum
Finish Natural
View Details