Essentra Components Push-In Rivets - Snap SRVO-3055B

Description
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Request a Quote Datasheet
Description
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Snap - SRVO-3055B - Essentra Components
Erie, PA, USA
Push-In Rivets - Snap
SRVO-3055B
Push-In Rivets - Snap SRVO-3055B
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.

Our most popular and easiest to install plastic rivets!
Simply push the head in and the grommet expands to hold it in place
Removable by pulling head
Available in both black and white colours
UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.

Supplier's Site
Rivets - RPC1787-ND - DigiKey
Thief River Falls, MN, United States
"0.118"" (3.00mm) Snap Rivet 0.118"" ~ 0.158"" (3.00mm ~ 4.01mm) Grip Range Nylon"

"0.118"" (3.00mm) Snap Rivet 0.118"" ~ 0.158"" (3.00mm ~ 4.01mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Rivets Rivets
Product Number SRVO-3055B RPC1787-ND
Product Name Push-In Rivets - Snap Rivets
Rivet Type Snap Snap
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Closed End - Unified - AELS8-832-130-B - PennEngineering®
Specs
Rivet Type Blind; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Closed End - Unified
Material Steel
View Details
Nylon Panel Snap Rivet - 3450 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1580 inch (4.01 mm)
View Details
2 suppliers
Rivets - 2067772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Finish Plain
Body / Shank Diameter 0.1614 inch (4.1 mm)
View Details