Our most popular and easiest to install plastic rivets!
Simply push the head in and the grommet expands to hold it in place
Removable by pulling head
Available in both black and white colours
UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
"0.102"" (2.59mm) Snap Rivet 0.169"" ~ 0.205"" (4.29mm ~ 5.21mm) Grip Range Nylon"
| Essentra Components | DigiKey | |
|---|---|---|
| Product Category | Rivets | Rivets |
| Product Number | SRVO-2664B | RPC5205-ND |
| Product Name | Push-In Rivets - Snap | Rivets |
| Rivet Type | Snap | Snap |