Essentra Components Push-In Rivets - Snap SRHR-3555

Description
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Request a Quote Datasheet
Description
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Snap - SRHR-3555 - Essentra Components
Erie, PA, USA
Push-In Rivets - Snap
SRHR-3555
Push-In Rivets - Snap SRHR-3555
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both black and white colours UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.

Our most popular and easiest to install plastic rivets!
Simply push the head in and the grommet expands to hold it in place
Removable by pulling head
Available in both black and white colours
UL94 V-2 or UL94 V-0 material and also in Heat Stabilized material.

Supplier's Site
Hardware, Fasteners, Accessories - Rivets - SRHR-3555 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRHR-3555
Hardware, Fasteners, Accessories - Rivets SRHR-3555
Win Source Part Number: 1275052-SRHR-3555 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRHR Type: Snap Rivet Color: Tan Features: Heat Resistant Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.138" (3.51mm) Rivet Length: 0.217" (5.50mm) Head Diameter: 0.252" (6.40mm) Head Height: 0.063" (1.60mm) 1/16" Hole Diameter: 0.144" (3.66mm) Grip Range: 0.118" ~ 0.157" (3.00mm ~ 3.99mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 61100298,SRHR3555,RP C5178,SRHR-3555,SRHR -3555R

Win Source Part Number: 1275052-SRHR-3555
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SRHR
Type: Snap Rivet
Color: Tan
Features: Heat Resistant
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.138" (3.51mm)
Rivet Length: 0.217" (5.50mm)
Head Diameter: 0.252" (6.40mm)
Head Height: 0.063" (1.60mm) 1/16"
Hole Diameter: 0.144" (3.66mm)
Grip Range: 0.118" ~ 0.157" (3.00mm ~ 3.99mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 61100298,SRHR3555,RPC5178,SRHR-3555,SRHR-3555R

Buy Now Datasheet
Rivets - RPC5178-ND - DigiKey
Thief River Falls, MN, United States
"0.138"" (3.51mm) Snap Rivet 0.118"" ~ 0.157"" (3.00mm ~ 3.99mm) Grip Range Nylon"

"0.138"" (3.51mm) Snap Rivet 0.118"" ~ 0.157"" (3.00mm ~ 3.99mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Essentra Components Win Source Electronics DigiKey
Product Category Rivets Rivets Rivets
Product Number SRHR-3555 SRHR-3555 RPC5178-ND
Product Name Push-In Rivets - Snap Hardware, Fasteners, Accessories - Rivets Rivets
Rivet Type Snap Snap
Unlock Full Specs
to access all available technical data

Similar Products

Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Nylon Panel Snap Rivet - 3443 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1380 inch (3.51 mm)
View Details
2 suppliers
Internaly Threaded Rivet,Low profile head Open End - Metric - AELS8-470-3-3 - PennEngineering®
Specs
Rivet Type Metric; Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Metric
Material Steel
View Details