Essentra Components Push-In Rivets - Push PPR-2

Description
Rivet pin is driven into the legs which expand, locking it in place Designed for non-removable applications Offered in a variety of styles and sizes for different hole sizes and panel thicknesses Avaialble in both pre-driven and non pre-driven varieties
Request a Quote Datasheet
Description
Rivet pin is driven into the legs which expand, locking it in place Designed for non-removable applications Offered in a variety of styles and sizes for different hole sizes and panel thicknesses Avaialble in both pre-driven and non pre-driven varieties
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Push - PPR-2 - Essentra Components
Erie, PA, USA
Push-In Rivets - Push
PPR-2
Push-In Rivets - Push PPR-2
Rivet pin is driven into the legs which expand, locking it in place Designed for non-removable applications Offered in a variety of styles and sizes for different hole sizes and panel thicknesses Avaialble in both pre-driven and non pre-driven varieties

Rivet pin is driven into the legs which expand, locking it in place
Designed for non-removable applications
Offered in a variety of styles and sizes for different hole sizes and panel thicknesses
Avaialble in both pre-driven and non pre-driven varieties

Supplier's Site
Rivets - RP960-ND - DigiKey
Thief River Falls, MN, United States
Rivets
RP960-ND
Rivets RP960-ND
"Push Rivet 0.158"" ~ 0.281"" (4.01mm ~ 7.14mm) Grip Range Nylon"

"Push Rivet 0.158"" ~ 0.281"" (4.01mm ~ 7.14mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Rivets Rivets
Product Number PPR-2 RP960-ND
Product Name Push-In Rivets - Push Rivets
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Internaly Threaded Rivet,Low profile head Open End - Unified - AELS8-813-200-INS - PennEngineering®
Specs
Rivet Type Rivet Nut
Head Type Flat; Internaly Threaded Rivet,Low profile head Open End - Unified
Material Steel
View Details
Drive Rivet, Universal Head, 7.9 mm - 38-110-18-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers
Nylon Panel Snap Rivet - 3446 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1380 inch (3.51 mm)
View Details
2 suppliers
Rivets - 5124038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Aluminum; Steel
Finish Plain
View Details