Essentra Components Push-In Rivets - Plastic, Push, Round/Square Hole PPR-10

Description
Pre-Installed pin for easy finger pressure installation Can be mounted in a .25" Round or .22" Square hole Use square hole mounting for anti-rotaion applications UL94 V-2 rated Nylon
Request a Quote Datasheet
Description
Pre-Installed pin for easy finger pressure installation Can be mounted in a .25" Round or .22" Square hole Use square hole mounting for anti-rotaion applications UL94 V-2 rated Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Rivets - Plastic, Push, Round/Square Hole - PPR-10 - Essentra Components
Erie, PA, USA
Push-In Rivets - Plastic, Push, Round/Square Hole
PPR-10
Push-In Rivets - Plastic, Push, Round/Square Hole PPR-10
Pre-Installed pin for easy finger pressure installation Can be mounted in a .25" Round or .22" Square hole Use square hole mounting for anti-rotaion applications UL94 V-2 rated Nylon

Pre-Installed pin for easy finger pressure installation
Can be mounted in a .25" Round or .22" Square hole
Use square hole mounting for anti-rotaion applications
UL94 V-2 rated Nylon

Supplier's Site
Rivets - RPC4681-ND - DigiKey
Thief River Falls, MN, United States
"Push Rivet 0.140"" ~ 0.200"" (3.56mm ~ 5.08mm) Grip Range Nylon"

"Push Rivet 0.140"" ~ 0.200"" (3.56mm ~ 5.08mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Rivets Rivets
Product Number PPR-10 RPC4681-ND
Product Name Push-In Rivets - Plastic, Push, Round/Square Hole Rivets
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Key Hole Panel Rivet - 3300 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Rivets - 2422226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Stainless Steel
Body / Shank Diameter 0.1575 inch (4 mm)
View Details
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Drive Rivet, Universal Head, 7.9 mm - 38-110-15-16 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers