126V Clamp 39.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
126V Clamp 39.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
126V Clamp 39.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-5.0SMDJ78A-AT/13DKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts |
| VC | 126 volts |