TVS 5KW 70V 5% BI DO-214AB TR07 RoHS
113V Clamp 44.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
113V Clamp 44.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
113V Clamp 44.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 70VWM 113VC DO214AB
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 552300 | 18-5.0SMDJ70CA-T7DKR-ND | 5.0SMDJ70CA-T7 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 5000 watts | 5000 watts |