69.4V Clamp 72.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 43VWM 69.4VC DO214AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMLJ43A-TP-ND | 5.0SMLJ43A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC (DO-214AB) |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 69.4 volts | 69.4 volts |