The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
126V Clamp 39.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
126V Clamp 39.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
126V Clamp 39.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS Diodes / ESD Suppressors 5kW 78V 5% Bi-Directional
TVS DIODE, BIDIR, 78V, DO-214AB ROHS COMPLIANT: YES
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ78CA | F10861TR-ND | 5.0SMDJ78CA | 30AK1109 |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Bidir, 78V, Do-214Ab Rohs Compliant Littelfuse |
| VC | 126 volts | 126 volts | ||
| VBR | 86.7 to 95.8 volts | 86.7 volts | ||
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) |