12V Clamp 416.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
12V Clamp 416.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
12V Clamp 416.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIO TVS VWM 7.0V 5kW BIDIR SMC
TVS DIODE 7VWM 12VC DO214AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ7.0CATR-ND | 67AC7041 | 5.0SMDJ7.0CA |
| Product Name | TVS Diodes | Dio Tvs Vwm 7.0V 5Kw Bidir Smc Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 12 volts | 12 volts |