121V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
121V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
121V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diodes / ESD Suppressors 75V 5kW BIDIR SMC
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ75CACT-ND | 5.0SMDJ75CA |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) |
| Peak Pulse Power | 5000 watts | |
| VC | 121 volts |