The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction
15.4V Clamp 324.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
15.4V Clamp 324.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
15.4V Clamp 324.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 9VWM 15.4VC DO214 TR13
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ9.0AS | 18-5.0SMDJ9.0ASCT-ND | 5.0SMDJ9.0AS |
| Product Name | Single Chip Design, 5000W | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 15.4 volts | 15.4 volts | 15.4 volts |
| VBR | 10 to 11.1 volts | 10 volts | 10 volts |
| Configuration | Single |