137V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
137V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
137V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-5.0SMDJ85ADKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts |
| VC | 137 volts |