209V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
209V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
209V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Win Source Part Number: 1038920-5.0SMLJ130A-
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 130V
Voltage - Breakdown (Min): 144V
Voltage - Clamping (Max) @ Ipp: 209V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 24A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): 5KP130A; SMCJ130A; SMCJ130CA; SMBJ130A; SMBJ130CA-13-F; SMBJ130A-13-F;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: 353-5.0SMLJ130A-TPDK
TVS DIODE 130VWM 209VC DO214AB
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-5.0SMLJ130A-TPTR-ND | 1038920-5.0SMLJ130A-TP | 5.0SMLJ130A-TP |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB, SMC | SMC (DO-214AB) |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |
| VC | 209 volts | 209 volts | 209 volts |