TVS DIODE 400VWM 648VC DO214AB
TVS DIODE 400VWM 648VC DO214AB
TVS DIODE 400VWM 648VC DO214AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-5.0SMLJ400CA-TPCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts |
| VC | 648 volts |