TVS DIODE 75VWM 121VC DO214AB
5000W, 87.7V, 5%, UNIDIRECTIONAL Product overview: 5.0SMDJ75A from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 87.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 87.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ75A can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-5.0SMDJ75ATR-ND | 144-5.0SMDJ75A |
| Product Name | TVS Diodes | 5000W 87.7V TVS Protection Diode |
| Configuration | Single | Single |
| Package | DO-214AB, SMC | Tape & Reel (TR) |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 121 volts |