Micro Commercial Components Corp. TVS Diodes 5.0SMLJ24CA-TP

Description
38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 5.0SMLJ24CA-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 5.0SMLJ24CA-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 5.0SMLJ24CA-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Protection Diode - 144-5.0SMLJ24CA-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-5.0SMLJ24CA-TP
TVS Protection Diode 144-5.0SMLJ24CA-TP
TVS DIODE 24VWM 38.9VC DO214AB Product overview: 5.0SMLJ24CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMLJ24CA-TP can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 38.9VC DO214AB Product overview: 5.0SMLJ24CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMLJ24CA-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 5.0SMLJ24CA-TP - 856238-5.0SMLJ24CA-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5.0SMLJ24CA-TP
856238-5.0SMLJ24CA-TP
TVS - TVS - Diodes - 5.0SMLJ24CA-TP 856238-5.0SMLJ24CA-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 856238-5.0SMLJ24CA-T P Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5.0SMLJ Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 5.0SMLJ24CA-TPMSCT, 5.0SMLJ24CA-TPMSDKR, Q7525857D, 5.0SMLJ24CA-TPMSTR, 50SMLJ24CATP

Manufacturer: Micro Commercial Co
Win Source Part Number: 856238-5.0SMLJ24CA-TP
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 5.0SMLJ
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 5.0SMLJ24CA-TPMSCT, 5.0SMLJ24CA-TPMSDKR, Q7525857D, 5.0SMLJ24CA-TPMSTR, 50SMLJ24CATP

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5.0SMLJ24CA-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5.0SMLJ24CA-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5.0SMLJ24CA-TP
TVS DIODE 24VWM 38.9VC DO214AB

TVS DIODE 24VWM 38.9VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5.0SMLJ24CA-TPMSTR-ND 144-5.0SMLJ24CA-TP 856238-5.0SMLJ24CA-TP 5.0SMLJ24CA-TP
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - 5.0SMLJ24CA-TP Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB (SMC)
Peak Pulse Power 5000 watts 5000 watts 5000 watts
VC 38.9 volts 38.9 volts
Unlock Full Specs
to access all available technical data