The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Diode TVS Bi-Directional 5.8V 600W SMB
Diode TVS Bi-Directional 5.8V 600W SMB
Diode TVS Bi-Directional 5.8V 600W SMB
TVS DIODE 5.8VWM 10.5VC DO214AA
TVS DIODE, 600W, 6.8V, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 6.8V, DO-214AA, FULL REEL; Product Range:P6SMB Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 5.8V, BIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirection
TVS DIODE 5.8VWM 10.5VC DO214AA
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB6.8CA | P6SMB6.8CALFTR-ND | 7645512 | 7645512P | P6SMB6.8CA | 06R1828 | 01P7453 | 64AH8084 | P6SMB6.8CA |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 6.8V, Do-214Aa; Product Range Littelfuse | Tvs Diode, 600W, 6.8V, Do-214Aa, Full Reel; Product Range Littelfuse | Tvs Diode, 600W, 5.8V, Bidir, Do-214Aa; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 10.5 volts | 10.5 volts | 10.5 volts | 10.5 volts | 10.5 volts | ||||
| VBR | 6.45 to 7.14 volts | 6.45 volts | 6.45 volts | 6.45 volts | 6.45 volts | ||||
| Configuration | Single | Single | Single | ||||||
| Package | SMB; DO-214AA, SMB | Do-214aa (smb) | DO-214 | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) | DO-214AA | SMB; DO-214AA, SMB |