Manufacturer: Vishay
Win Source Part Number: 1086026-P6SMB7.5CA-E
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 6.4V
Minimum Breakdown Voltage: 7.13V
Max Clamping Voltage: 11.3V
Peak Pulse Current(Ippm): 53.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
11.3V Clamp 53.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 6.4VWM 11.3VC DO214AA
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086026-P6SMB7.5CA-E3/52 | P6SMB7.5CA-E3/52GITR-ND | 77K0189 | P6SMB7.5CA-E3/52 |
| Product Name | TVS - TVS - Diodes - P6SMB7.5CA-E3/52 | TVS Diodes | Transient Suppressor Diode,single,bidirectional,6.4V V(Rwm),do-214Aa / Smb Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| VWM | 6.4 volts | |||
| IPPM | 53.1 amps | |||
| VC | 11.3 volts | 11.3 volts | 11.3 volts | |
| VBR | 7.13 volts | 7.13 volts | 7.13 volts |