The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Manufacturer: Littelfuse Inc.
Win Source Part Number: 791238-P6SMB75A
Series: P6SMB
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 64.1V
Current - Peak Pulse (10/1000μs): 5.9A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 71.3V
Manufacturer Package: DO-214AA (SMBJ)
Maximum Clamping Voltage: 103V
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 64.1VWM 103VC DO214AA
| Littelfuse, Inc. | Win Source Electronics | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB75A | 791238-P6SMB75A | P6SMB75ALFTR-ND | 552838 | P6SMB75A |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS - TVS - Diodes - P6SMB75A | TVS Diodes | TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 103 volts | 103 volts | 103 volts | 103 volts | |
| VBR | 71.3 to 78.8 volts | 71.3 volts | 71.3 volts | 71.3 volts | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |