Manufacturer: Vishay
Win Source Part Number: 1086021-P6SMB68A-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 58.1V
Minimum Breakdown Voltage: 64.6V
Max Clamping Voltage: 92V
Peak Pulse Current(Ippm): 6.5A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
92V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
92V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
92V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 58.1VWM 92VC DO214AA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086021-P6SMB68A-E3/52 | P6SMB68A-E3/52GICT-ND | P6SMB68A-E3/52 |
| Product Name | TVS - TVS - Diodes - P6SMB68A-E3/52 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| VWM | 58.1 volts | ||
| IPPM | 6.5 amps | ||
| VC | 92 volts | 92 volts | 92 volts |
| VBR | 64.6 volts | 64.6 volts | 64.6 volts |