103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 64.1VWM 103VC DO214AA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB75CA-E3/5B-ND | 12M0614 | P6SMB75CA-E3/5B |
| Product Name | TVS Diodes | Transient Suppressor Diode,single,bidirectional,64.1V V(Rwm),do-214Aa / Smb Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 103 volts | 103 volts |