The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
85V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
85V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
85V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE, 600W, 53V, UNIDIR, DO-214AA; Product Range:P6SMB series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB62A | 552833 | P6SMB62ALFTR-ND | 99AC4239 |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 53V, Unidir, Do-214Aa; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | |
| VC | 85 volts | 85 volts | 85 volts | |
| VBR | 58.9 to 65.1 volts | 58.9 volts | ||
| Package | DO-201; DO-201 | SMB; DO-214AA, SMB | DO-214AA | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |