TVS DIODE 53VWM 85VC DO214AA
TVS DIODE 53VWM 85VC DO214AA
TVS DIODE 53VWM 85VC DO214AA
TVS DIODE, 600W, 53V, BIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirection
P6SMB DO214AA, BIDIRECTIONAL 62V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-P6SMB62CA/TR7TR-ND | 29AH1249 | P6SMB62CA/TR7 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 53V, Bidir, Do-214Aa; Product Range Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | DO-214AA | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 85 volts | 85 volts | 85 volts |
| VBR | 58.9 volts | 58.9 volts |