12.1V Clamp 49.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791241-P6SMB8.2CA-E3
Series: P6SMB, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7.02V
Current - Peak Pulse (10/1000μs): 49.6A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6SMB8.2CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 7.79V
Manufacturer Package: DO-214AA (SMB)
Maximum Clamping Voltage: 12.1V
Alternative Parts (Cross-Reference): SMB8.2CA; P6SMB8.2CAHE3/5B; P6SMB8.2CAHE3/52; P6SMB8.2CAHE3/55;
Introduction Date: January 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 7.02VWM 12.1VC DO214AA
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB8.2CA-E3/52GITR-ND | 791241-P6SMB8.2CA-E3/52 | 12M0623 | P6SMB8.2CA-E3/52 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - P6SMB8.2CA-E3/52 | Transient Suppressor Diode,single,bidirectional,7.02V V(Rwm),do-214Aa / Smb Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 12.1 volts | 12.1 volts | 12.1 volts |