Vishay Precision Group 600W 5.8V 10.5V TVS Protection Diode P6SMB6.8CA-E3/5B

Description
600W Bidirectional TVS Diode, 5.8V, 10.5V Clamp, SMB Product overview: P6SMB6.8CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5.8V, 10.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5.8V, 10.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB6.8CA-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 5.8V, 10.5V Clamp, SMB Product overview: P6SMB6.8CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5.8V, 10.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5.8V, 10.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB6.8CA-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600W 5.8V 10.5V TVS Protection Diode
144-P6SMB6.8CA-E3/5B
600W 5.8V 10.5V TVS Protection Diode 144-P6SMB6.8CA-E3/5B
600W Bidirectional TVS Diode, 5.8V, 10.5V Clamp, SMB Product overview: P6SMB6.8CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5.8V, 10.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5.8V, 10.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB6.8CA-E3/5B can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 5.8V, 10.5V Clamp, SMB Product overview: P6SMB6.8CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5.8V, 10.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5.8V, 10.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB6.8CA-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMB6.8CA-E3/5B - 791235-P6SMB6.8CA-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB6.8CA-E3/5B
791235-P6SMB6.8CA-E3/5B
TVS - TVS - Diodes - P6SMB6.8CA-E3/5B 791235-P6SMB6.8CA-E3/5B
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791235-P6SMB6.8CA-E3 /5B Series: P6SMB, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.8V Current - Peak Pulse (10/1000μs): 57.1A Power - Peak Pulse: 600W Power Line Protection: No Family Name: P6SMB6.8CA Categories: Circuit Protection Minimum Breakdown Voltage: 6.45V Manufacturer Package: DO-214AA (SMB) Maximum Clamping Voltage: 10.5V Alternative Parts (Cross-Reference): P6SMB6.8CA_R1_00001; STB656I; P6SMB6.8CA; P6SMB6.8CA_R2_00001; Introduction Date: January 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791235-P6SMB6.8CA-E3/5B
Series: P6SMB, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.8V
Current - Peak Pulse (10/1000μs): 57.1A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6SMB6.8CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 6.45V
Manufacturer Package: DO-214AA (SMB)
Maximum Clamping Voltage: 10.5V
Alternative Parts (Cross-Reference): P6SMB6.8CA_R1_00001; STB656I; P6SMB6.8CA; P6SMB6.8CA_R2_00001;
Introduction Date: January 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - P6SMB6.8CA-E3/5BGIDKR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - P6SMB6.8CA-E3/5BGITR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - P6SMB6.8CA-E3/5BGICT-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB6.8CA-E3/5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB6.8CA-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB6.8CA-E3/5B
TVS DIODE 5.8VWM 10.5VC DO214AA

TVS DIODE 5.8VWM 10.5VC DO214AA

Supplier's Site
Diode, Tvs, Bi-Directional, 5W, 5.8V, Do-214Aa; Product Range Vishay - 17X9972 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 5W, 5.8V, Do-214Aa; Product Range Vishay
17X9972
Diode, Tvs, Bi-Directional, 5W, 5.8V, Do-214Aa; Product Range Vishay 17X9972
DIODE, TVS, BI-DIRECTIONAL, 5W, 5.8V, DO-214AA; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5.8V; Clamping Voltage Max:10.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 5W, 5.8V, DO-214AA; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5.8V; Clamping Voltage Max:10.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, Bi-Directional, 5W, 5.8V, Do-214Aa, Full Reel; Product Range Vishay - 77K0160 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 5W, 5.8V, Do-214Aa, Full Reel; Product Range Vishay
77K0160
Diode, Tvs, Bi-Directional, 5W, 5.8V, Do-214Aa, Full Reel; Product Range Vishay 77K0160
DIODE, TVS, BI-DIRECTIONAL, 5W, 5.8V, DO-214AA, FULL REEL; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5.8V; Clamping Voltage Max:10.5V; Diode Case Style:DO-214AA (SMB); Qualification:- RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 5W, 5.8V, DO-214AA, FULL REEL; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5.8V; Clamping Voltage Max:10.5V; Diode Case Style:DO-214AA (SMB); Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-P6SMB6.8CA-E3/5B 791235-P6SMB6.8CA-E3/5B P6SMB6.8CA-E3/5BGIDKR-ND P6SMB6.8CA-E3/5B 17X9972
Product Name 600W 5.8V 10.5V TVS Protection Diode TVS - TVS - Diodes - P6SMB6.8CA-E3/5B TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Bi-Directional, 5W, 5.8V, Do-214Aa; Product Range Vishay
Configuration Single Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data