11.3V Clamp 54A Ipp Tvs Diode Surface Mount SMB
11.3V Clamp 54A Ipp Tvs Diode Surface Mount SMB
11.3V Clamp 54A Ipp Tvs Diode Surface Mount SMB
TVS, P6SMB SERIES, 6.4V OPER., UNI-DIR. / T&R
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 283-P6SMB7-5ACT-ND | 49AJ3478 |
| Product Name | TVS Diodes | Tvs, P6Smb Series, 6.4V Oper., Uni-Dir. / T&r Eaton Bussmann |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts |