103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
TVS DIODE 64.1VWM 103VC SMB
| DigiKey | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB75AT3-ND | P6SMB75AT3 | P6SMB75AT3 |
| Product Name | TVS Diodes | TVS DIODE 64.1VWM 103VC SMB | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB | SMB; SMB |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 103 volts | 103 volts |