The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Manufacturer: Littelfuse Inc.
Win Source Part Number: 791237-P6SMB7.5CA
Series: P6SMB
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.4V
Current - Peak Pulse (10/1000μs): 54A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6SMB7.5CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 7.13V
Manufacturer Package: DO-214AA (SMBJ)
Maximum Clamping Voltage: 11.3V
Alternative Parts (Cross-Reference): P6SMB7.5CA-H; P6SMB7.5CA_R2_00001;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
11.3V Clamp 54A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11.3V Clamp 54A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
11.3V Clamp 54A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 6.4VWM 11.3VC DO214AA
TVS DIODE 6.4VWM 11.3VC DO214AA
| Littelfuse, Inc. | Win Source Electronics | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB7.5CA | 791237-P6SMB7.5CA | P6SMB7.5CALFCT-ND | 552837 | P6SMB7.5CA | P6SMB7.5CA |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS - TVS - Diodes - P6SMB7.5CA | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 11.3 volts | 11.3 volts | 11.3 volts | 11.3 volts | 11.3 volts | |
| VBR | 7.13 to 7.88 volts | 7.13 volts | 7.13 volts | 7.13 volts | 7.13 volts | |
| Configuration | Single | Single | ||||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |