85V Clamp 7.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
85V Clamp 7.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
85V Clamp 7.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 53VWM 85VC DO214AA
DIODE, TVS, UNIDIRECTIONAL, 5W, 53V, DO-214AA, FULL REEL; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Unidirectio
DIODE, TVS, UNIDIRECTIONAL, 5W, 53V, DO-214AA; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P6SMB62A-E3/52GICT-ND | P6SMB62A-E3/52 | 77K0167 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, Unidirectional, 5W, 53V, Do-214Aa, Full Reel; Product Range Vishay |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 85 volts | 85 volts |