92V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
92V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
92V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Manufacturer: Vishay
Win Source Part Number: 1086023-P6SMB68CA-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 58.1V
Minimum Breakdown Voltage: 64.6V
Max Clamping Voltage: 92V
Peak Pulse Current(Ippm): 6.5A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
TVS DIODE 58.1VWM 92VC DO214AA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-P6SMB68CA-E3/52DKR-ND | 1086023-P6SMB68CA-E3/52 | P6SMB68CA-E3/52 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - P6SMB68CA-E3/52 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 92 volts | 92 volts | 92 volts |
| VBR | 64.6 volts | 64.6 volts | 64.6 volts |