The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Manufacturer: Littelfuse Inc.
Win Source Part Number: 791236-P6SMB68CA
Series: P6SMB
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58.1V
Current - Peak Pulse (10/1000μs): 6.6A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 64.6V
Manufacturer Package: DO-214AA (SMBJ)
Maximum Clamping Voltage: 92V
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
92V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
92V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
92V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TRANSIENT VOLTAGE SUPPRESSION DIODE; Product Range:P6SMB Series; TVS Polarity:Bidirection
TRANSIENT VOLTAGE SUPPRESSION DIODE; Product Range:P6SMB Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 58.1V, BIDIR, DO-214AA ROHS COMPLIANT: YES
TVS DIODE 58.1VWM 92VC DO214AA
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB68CA | 791236-P6SMB68CA | P6SMB68CALFTR-ND | 72R7026 | 01P7461 | P6SMB68CA |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS - TVS - Diodes - P6SMB68CA | TVS Diodes | Transient Voltage Suppression Diode; Product Range Littelfuse | Transient Voltage Suppression Diode; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 92 volts | 92 volts | 92 volts | 92 volts | ||
| VBR | 64.6 to 71.4 volts | 64.6 volts | 64.6 volts | 64.6 volts | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |